Inverter IC 1 Channel SOT-23-5
Inverter IC 1 Channel SOT-23-5
Inverter IC 1 Channel SOT-23-5
Inverters Inverter Product overview: NC7ST04M5X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7ST04M5X can be used for catalog matching and distributor lookup.
IC INVERTER 1CH 1-INP SOT23-5
Inverter IC 1 Channel SOT-23-5
IC INVERTER 1CH 1-INP SOT23-5
INVERTER GATE, SINGLE, 1 I/P, SOT-23-5; Logic Family / Base Number:NC7S04; Logic Type:Inverter Gate; Output Current:2mA; No. of Inputs:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; RoHS Compliant: Yes
No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:-; Logic IC Family:NC7S; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Output Current:2mA; Operating Temperature Min:-40°C; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7ST04M5XCT-ND | 705-NC7ST04M5X | NC7ST04M5X | NC7ST04M5X | NC7ST04M5X | 31Y3146 | 29X6787 |
| Product Name | Gates and Inverters | Logic IC | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Inverter Gate, Single, 1 I/p, Sot-23-5; Logic Family / Base Number Onsemi | No. Of Inputs Onsemi |
| Gate Type | NOT | NOT | NOT | NOT; Inverter | NOT | NOT; Inverter Gate | |
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V to 5.5 V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | 5.5V | 5.5V | |
| Inputs | 1 | 1 | 1 | 1 | |||
| Propagation Delay | 26 ns | ||||||
| Low Level Output Current (Sink) | 2 mA | 2 mA |