Inverter IC 1 Channel SOT-23-5
CMOS Inverter IC, SOT-23-5, 5.5V, 26ns Product overview: NC7ST04M5 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7ST04M5 can be used for catalog matching and distributor lookup.
IC INVERTER 1CH 1-INP SOT23-5
IC INVERTER 1CH 1-INP SOT23-5
Inverter IC 1 Channel SOT-23-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7ST04M5TR-ND | 705-NC7ST04M5 | NC7ST04M5 | NC7ST04M5 | NC7ST04M5 | NC7ST04M5 |
| Product Name | Gates and Inverters | 5.5V SOT-23 Logic IC | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT; Buffer, Inverter | NOT | NOT | NOT; Inverter | |
| Supply Voltage | 4.5V ~ 5.5V | 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||
| Inputs | 1 | 1 | 1 | |||
| Propagation Delay | 26 ns | 26 ns | ||||
| Low Level Output Current (Sink) | 2 mA | 2 mA |