onsemi Integrated Circuits(ICs) NC7ST04M5

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 084087-NC7ST04M5 Category: Integrated Circuits(ICs) Family: Logic - Gates and Inverters Series: 7ST Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: SC-74A SOT-753 Manufacturer Device Package: SOT-23-5 Number of Circuits: 1 Standard Package: 1 Logic Type: Inverter Number of Inputs: 1 Operating Supply Voltage: 4.5 V ~ 5.5 V Current - Quiescent (Max): 1µA Logic Level - Low: 0.8V Logic Level - High: 2V Current - Output High Low: 2mA 2mA Max Propagation Delay @ V Max CL: 26ns @ 5.5V 50pF Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 084087-NC7ST04M5 Category: Integrated Circuits(ICs) Family: Logic - Gates and Inverters Series: 7ST Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: SC-74A SOT-753 Manufacturer Device Package: SOT-23-5 Number of Circuits: 1 Standard Package: 1 Logic Type: Inverter Number of Inputs: 1 Operating Supply Voltage: 4.5 V ~ 5.5 V Current - Quiescent (Max): 1µA Logic Level - Low: 0.8V Logic Level - High: 2V Current - Output High Low: 2mA 2mA Max Propagation Delay @ V Max CL: 26ns @ 5.5V 50pF Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 084087-NC7ST04M5 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
084087-NC7ST04M5
Integrated Circuits(ICs) 084087-NC7ST04M5
Manufacturer: Fairchild Semiconductor Win Source Part Number: 084087-NC7ST04M5 Category: Integrated Circuits(ICs) Family: Logic - Gates and Inverters Series: 7ST Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: SC-74A SOT-753 Manufacturer Device Package: SOT-23-5 Number of Circuits: 1 Standard Package: 1 Logic Type: Inverter Number of Inputs: 1 Operating Supply Voltage: 4.5 V ~ 5.5 V Current - Quiescent (Max): 1µA Logic Level - Low: 0.8V Logic Level - High: 2V Current - Output High Low: 2mA 2mA Max Propagation Delay @ V Max CL: 26ns @ 5.5V 50pF Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 084087-NC7ST04M5
Category: Integrated Circuits(ICs)
Family: Logic - Gates and Inverters
Series: 7ST
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: SC-74A SOT-753
Manufacturer Device Package: SOT-23-5
Number of Circuits: 1
Standard Package: 1
Logic Type: Inverter
Number of Inputs: 1
Operating Supply Voltage: 4.5 V ~ 5.5 V
Current - Quiescent (Max): 1µA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Current - Output High Low: 2mA 2mA
Max Propagation Delay @ V Max CL: 26ns @ 5.5V 50pF
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 084087-NC7ST04M5
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data

Similar Products

6GHz 4V Rf Amplifier - 860-BGA758L7 E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
View Details
Log Amplifiers and DLVA - STDLVA-90001 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
TLE2144M High Speed High Drive Precision Quad Operational Amplifier - 5962-9321605QCA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,LCCC,SOIC
View Details
4 suppliers
Analog - MTLT119AQH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details