onsemi Logic - Logic - Gates and Inverters - NC7ST02M5X NC7ST02M5X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024769-NC7ST02M5X Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 2mA, 2mA Max Propagation Delay @ V, Max CL: 26ns @ 5.5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024769-NC7ST02M5X Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 2mA, 2mA Max Propagation Delay @ V, Max CL: 26ns @ 5.5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - NC7ST02M5X - 024769-NC7ST02M5X - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NC7ST02M5X
024769-NC7ST02M5X
Logic - Logic - Gates and Inverters - NC7ST02M5X 024769-NC7ST02M5X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024769-NC7ST02M5X Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 2mA, 2mA Max Propagation Delay @ V, Max CL: 26ns @ 5.5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024769-NC7ST02M5X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 2mA, 2mA
Max Propagation Delay @ V, Max CL: 26ns @ 5.5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
5.5V SOT-23 Logic IC
705-NC7ST02M5X
5.5V SOT-23 Logic IC 705-NC7ST02M5X
2-Input NOR Gate, SOT-23, CMOS, 5.5V, 26ns Product overview: NC7ST02M5X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7ST02M5X can be used for catalog matching and distributor lookup.

2-Input NOR Gate, SOT-23, CMOS, 5.5V, 26ns Product overview: NC7ST02M5X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7ST02M5X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - NC7ST02M5XDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NC7ST02M5XDKR-ND
Gates and Inverters NC7ST02M5XDKR-ND
NOR Gate IC 1 Channel SOT-23-5

NOR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - NC7ST02M5XTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NC7ST02M5XTR-ND
Gates and Inverters NC7ST02M5XTR-ND
NOR Gate IC 1 Channel SOT-23-5

NOR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - NC7ST02M5XCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NC7ST02M5XCT-ND
Gates and Inverters NC7ST02M5XCT-ND
NOR Gate IC 1 Channel SOT-23-5

NOR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
NC7ST02M5X
Logic Gates NC7ST02M5X
Logic Gates 2-Input NOR Gate

Logic Gates 2-Input NOR Gate

Buy Now Datasheet
Shenzhen, China
Logic - Gates and Inverters
NC7ST02M5X
Logic - Gates and Inverters NC7ST02M5X
IC GATE NOR 1CH 2-INP SOT23-5

IC GATE NOR 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NC7ST02M5X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NC7ST02M5X
Integrated Circuits (ICs) - Logic - Gates and Inverters NC7ST02M5X
IC GATE NOR 1CH 2-INP SOT23-5

IC GATE NOR 1CH 2-INP SOT23-5

Supplier's Site
Nor Gate, 2 I/p, -40 To 85Deg C Rohs Compliant Onsemi - 54AH9402 - Newark, An Avnet Company
Chicago, IL, United States
Nor Gate, 2 I/p, -40 To 85Deg C Rohs Compliant Onsemi
54AH9402
Nor Gate, 2 I/p, -40 To 85Deg C Rohs Compliant Onsemi 54AH9402
NOR GATE, 2 I/P, -40 TO 85DEG C ROHS COMPLIANT: YES

NOR GATE, 2 I/P, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Gates and Inverters - NC7ST02M5X - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
NC7ST02M5X
Gates and Inverters NC7ST02M5X
NOR GATE, HST/T SERIES, 1-FUNC,

NOR GATE, HST/T SERIES, 1-FUNC,

Supplier's Site Datasheet
Gates and Inverters - NC7ST02M5X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NC7ST02M5X
Gates and Inverters NC7ST02M5X
IC Channel

IC Channel

Buy Now Datasheet
Gates and Inverters - NC7ST02M5X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NC7ST02M5X
Gates and Inverters NC7ST02M5X
NOR Gate IC 1 Channel SOT-23-5

NOR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 024769-NC7ST02M5X 705-NC7ST02M5X NC7ST02M5XDKR-ND NC7ST02M5X NC7ST02M5X NC7ST02M5X 54AH9402 NC7ST02M5X NC7ST02M5X NC7ST02M5X
Product Name Logic - Logic - Gates and Inverters - NC7ST02M5X 5.5V SOT-23 Logic IC Gates and Inverters Logic Gates Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Nor Gate, 2 I/p, -40 To 85Deg C Rohs Compliant Onsemi Gates and Inverters Gates and Inverters Gates and Inverters
Gate Type NOT; NOR; NOR Gate NOR; NOR GATE NOR NOT; NOR NOR NOR; NOR Gate NOR; NOR Gate
Supply Voltage 4.5 V ~ 5.5 V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V 4.5V ~ 5.5V
Inputs 2 2 2 2 2
Propagation Delay 26 ns 26 ns 26 ns 26 ns
Low Level Output Current (Sink) 2 mA 2 mA 2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 54S05DM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
Logic Gates - 7705327P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
Gates and Inverters - 1727-74AHCT3G14GT,115TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
Hex Inverter, Schmitt - AF54RHC14ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details