IC NOR 1-CIR 2-IN SOT-23-5
IC GATE NOR 1CH 2-INP SOT23-5
NOR Gate IC 1 Channel SOT-23-5
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-NC7ST02M5X-L22090TR-ND | NC7ST02M5X-L22090 | NC7ST02M5X-L22090 |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOR | NOR | NOR; NOR Gate |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |
| Inputs | 2 | 2 | |
| Propagation Delay | 26 ns | ||
| Low Level Output Current (Sink) | 2 mA |