NOR Gate IC 1 Channel SOT-23-5
2-Input NOR Gate, CMOS, SOT-23, 5.5V Product overview: NC7ST02M5 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7ST02M5 can be used for catalog matching and distributor lookup.
NOR Gate, HST/T Series, 1-Func, 2-Input, CMOS, PDSO5
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1229569-NC7ST02M5
Manufacturer Homepage: www.fairchildsemi.co
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
NOR Gate IC 1 Channel SOT-23-5
IC GATE NOR 1CH 2-INP SOT23-5
IC GATE NOR 1CH 2-INP SOT23-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7ST02M5TR-ND | 705-NC7ST02M5 | NC7ST02M5 | 1229569-NC7ST02M5 | NC7ST02M5 | NC7ST02M5 | NC7ST02M5 |
| Product Name | Gates and Inverters | 5.5V SOT-23 Logic IC | Logic - Logic - Gates and Inverters - NC7ST02M5 | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | NOR | NOR; NOR GATE | OR; NOR | NOT | NOR; NOR Gate | NOR | NOT; NOR |
| Supply Voltage | 4.5V ~ 5.5V | 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | |||
| Inputs | 2 | 2 | 2 | ||||
| Propagation Delay | 26 ns | 26 ns | |||||
| Low Level Output Current (Sink) | 2 mA | 2 mA |