2-Input NAND Gate, SOT-23, 5.5V, CMOS, Logic IC Product overview: NC7ST00M5X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7ST00M5X can be used for catalog matching and distributor lookup.
NAND Gate IC 1 Channel SOT-23-5
NAND Gate IC 1 Channel SOT-23-5
NAND Gate IC 1 Channel SOT-23-5
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059858-NC7ST00M5X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 2mA, 2mA
Max Propagation Delay @ V, Max CL: 26ns @ 5.5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 3k pcs
NAND Gate IC 1 Channel SOT-23-5
IC GATE NAND 1CH 2-INP SOT23-5
Logic Gates 2-Input NAND Gate
NAND GATE, 2 I/P, -40 TO 85DEG C ROHS COMPLIANT: YES
IC GATE NAND 1CH 2-INP SOT23-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NC7ST00M5X | NC7ST00M5XDKR-ND | 059858-NC7ST00M5X | NC7ST00M5X | NC7ST00M5X | NC7ST00M5X | 54AH9401 | NC7ST00M5X |
| Product Name | 5.5V SOT-23 Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - NC7ST00M5X | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Nand Gate, 2 I/p, -40 To 85Deg C Rohs Compliant Onsemi | Logic - Gates and Inverters |
| Gate Type | NAND; NAND GATE | NAND | NOT; NAND; NAND Gate | NAND; NAND Gate | NAND | NOT; NAND | ||
| Supply Voltage | 5.5V | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | |||
| Inputs | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 26 ns | 26 ns | 26 ns | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |