NAND Gate IC 1 Channel SOT-23-5
NAND Gate, HST/T Series, 1-Func, 2-Input, CMOS, PDSO5
NAND Gate, HST/T Series, 1-Func, 2-Input, CMOS, PDSO5
IC GATE NAND 1CH 2-INP SOT23-5 Product overview: NC7ST00M5 from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7ST00M5 can be used for catalog matching and distributor lookup.
IC GATE NAND 1CH 2-INP SOT23-5
Logic Gates 2-Input NAND Gate
IC GATE NAND 1CH 2-INP SOT23-5
NAND Gate IC 1 Channel SOT-23-5
NAND Gate IC 1 Channel SOT-23-5
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7ST00M5TR-ND | NC7ST00M5 | 705-NC7ST00M5 | NC7ST00M5 | 598-NC7ST00M5 | NC7ST00M5 | NC7ST00M5 | NC7ST00M5 |
| Product Name | Gates and Inverters | SOT23 Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates 2-Input NAND Gate | Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | |
| Gate Type | NAND | AND; NAND | NAND | NAND | AND; NAND | NOT; NAND | NAND; NAND Gate | |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 5V; 5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | |||
| Inputs | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 26 ns | 26 ns | 26 ns | |||||
| Low Level Output Current (Sink) | 2 mA | 2 mA |