Inverter IC 1 Channel SC-70-5
Inverter IC 1 Channel SC-70-5
Inverter IC 1 Channel SC-70-5
Inverters Unbuffered Inverter Product overview: NC7SPU04P5X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SPU04P5X can be used for catalog matching and distributor lookup.
IC INVERTER 1CH 1-INP SC70-5
SINGLE INVERTER, SC-70-5; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SC-70; Product Range:-; Logic IC Family:NC7S; Supply Voltage Min:900mV; Supply Voltage Max:3.6V; Output Current:-; Operating Temperature Min:-40°C RoHS Compliant: Yes
No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SC-70; Product Range:-; Logic IC Family:NC7S; Supply Voltage Min:900mV; Supply Voltage Max:3.6V; Output Current:-; Operating Temperature Min:-40°C; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Inverter IC 1 Channel SC-70-5
IC INVERTER 1CH 1-INP SC70-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7SPU04P5XTR-ND | 705-NC7SPU04P5X | NC7SPU04P5X | 29H0684 | NC7SPU04P5X | NC7SPU04P5X |
| Product Name | Gates and Inverters | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Single Inverter, Sc-70-5; No. Of Inputs Onsemi | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Buffer/Driver | NOT | NOT; Inverter | NOT | |
| Supply Voltage | 0.9V ~ 3.6V | 900 mV to 3.6 V | 3.6V | 3.6V | 3.6V; 0.9V ~ 3.6V | |
| Inputs | 1 | 1 | 1 | |||
| Propagation Delay | 9.2 ns | |||||
| Low Level Output Current (Sink) | 2.6 mA | 2.6 mA |