CMOS Inverter IC, 1-Gate, 3.6V, 9.2ns, SMT Product overview: NC7SPU04L6X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SPU04L6X can be used for catalog matching and distributor lookup.
Inverter IC 1 Channel 6-MicroPak
Inverter IC 1 Channel 6-MicroPak
Inverter IC 1 Channel 6-MicroPak
IC INVERTER 1CH 1-INP 6MICROPAK
INVERTER, 1 I/P, -40 TO 85DEG C; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:6Pins; Logic Case Style:MicroPak; Product Range:NC7SPU04; Logic IC Family:NC7SPU; Supply Voltage Min:900mV RoHS Compliant: Yes
IC INVERTER 1CH 1-INP 6MICROPAK
Inverter IC 1 Channel 6-MicroPak
Inverter IC 1 Channel 6-MicroPak
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NC7SPU04L6X | NC7SPU04L6XCT-ND | NC7SPU04L6X | 50H4779 | NC7SPU04L6X | NC7SPU04L6X |
| Product Name | 3.6V Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT | NOT | NOT; Inverter | |
| Supply Voltage | 3.6V | 0.9V ~ 3.6V | 3.6V | 3.6V; 0.9V ~ 3.6V | ||
| Inputs | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 9.2 ns | 9.2 ns | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |