onsemi Connectors,Interconnects NC7SP86P5X

Description
Category: Connectors,Interconn ects Mfr: TE Connectivity Aerospace, Defense and Marine Packaging: Bulk Part Status: Obsolete Voltage - Supply: 3V Current - Quiescent (Max): 200μA Current - Output High, Low: 24mA, 24mA; 12mA, 12mA Input Logic Level - Low: 0.1V ~ 0.3V Input Logic Level - High: 1.28V ~ 4.6V Logic Type: Crystal Oscillator Driver
Request a Quote Datasheet
Description
Category: Connectors,Interconn ects Mfr: TE Connectivity Aerospace, Defense and Marine Packaging: Bulk Part Status: Obsolete Voltage - Supply: 3V Current - Quiescent (Max): 200μA Current - Output High, Low: 24mA, 24mA; 12mA, 12mA Input Logic Level - Low: 0.1V ~ 0.3V Input Logic Level - High: 1.28V ~ 4.6V Logic Type: Crystal Oscillator Driver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Category: Connectors,Interconn ects Mfr: TE Connectivity Aerospace, Defense and Marine Packaging: Bulk Part Status: Obsolete Voltage - Supply: 3V Current - Quiescent (Max): 200μA Current - Output High, Low: 24mA, 24mA; 12mA, 12mA Input Logic Level - Low: 0.1V ~ 0.3V Input Logic Level - High: 1.28V ~ 4.6V Logic Type: Crystal Oscillator Driver

Category: Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine
Packaging: Bulk
Part Status: Obsolete
Voltage - Supply: 3V
Current - Quiescent (Max): 200μA
Current - Output High, Low: 24mA, 24mA; 12mA, 12mA
Input Logic Level - Low: 0.1V ~ 0.3V
Input Logic Level - High: 1.28V ~ 4.6V
Logic Type: Crystal Oscillator Driver

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data