onsemi Logic - Logic - Flip Flops - NC7SP74L8X NC7SP74L8X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024767-NC7SP74L8X Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 2.6mA, 2.6mA Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 8ns @ 3.3V, 30pF Trigger Type: Positive Edge Current - Quiescent: 900nA Input Capacitance: 2pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 8-UFQFN Purpose: Set(Preset) and Reset Supply Voltage - Operating: 0.9 V to 3.6 V Max Frequency: 150MHz Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024767-NC7SP74L8X Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 2.6mA, 2.6mA Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 8ns @ 3.3V, 30pF Trigger Type: Positive Edge Current - Quiescent: 900nA Input Capacitance: 2pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 8-UFQFN Purpose: Set(Preset) and Reset Supply Voltage - Operating: 0.9 V to 3.6 V Max Frequency: 150MHz Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - NC7SP74L8X
024767-NC7SP74L8X
Logic - Logic - Flip Flops - NC7SP74L8X 024767-NC7SP74L8X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024767-NC7SP74L8X Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 2.6mA, 2.6mA Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 8ns @ 3.3V, 30pF Trigger Type: Positive Edge Current - Quiescent: 900nA Input Capacitance: 2pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 8-UFQFN Purpose: Set(Preset) and Reset Supply Voltage - Operating: 0.9 V to 3.6 V Max Frequency: 150MHz Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024767-NC7SP74L8X
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 2.6mA, 2.6mA
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 8ns @ 3.3V, 30pF
Trigger Type: Positive Edge
Current - Quiescent: 900nA
Input Capacitance: 2pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 8-UFQFN
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 0.9 V to 3.6 V
Max Frequency: 150MHz
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Flip Flops - NC7SP74L8XFSTR-ND - DigiKey
Thief River Falls, MN, United States
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-UFQFN

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-UFQFN

Buy Now Datasheet
Logic - Flip Flops - NC7SP74L8X - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
NC7SP74L8X
Logic - Flip Flops NC7SP74L8X
IC FF D-TYPE SNGL 1BIT 8MICROPAK

IC FF D-TYPE SNGL 1BIT 8MICROPAK

Supplier's Site Datasheet
Flip Flops - NC7SP74L8X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
NC7SP74L8X
Flip Flops NC7SP74L8X
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-UFQFN

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-UFQFN

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - NC7SP74L8X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
NC7SP74L8X
Integrated Circuits (ICs) - Logic - Flip Flops NC7SP74L8X
IC FF D-TYPE SNGL 1BIT 8MICROPAK

IC FF D-TYPE SNGL 1BIT 8MICROPAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 024767-NC7SP74L8X NC7SP74L8XFSTR-ND NC7SP74L8X NC7SP74L8X NC7SP74L8X
Product Name Logic - Logic - Flip Flops - NC7SP74L8X Flip Flops Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 0.9 V ~ 3.6 V 0.9V ~ 3.6V 3.6V; 0.9V ~ 3.6V
Propagation Delay 8 ns 8 ns
fMAX 150 MHz 150 MHz
Low-level Output Current (Sink) 2.6 mA 2.6 mA 2.6 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC109SJ - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
SN54AC574 Octal D-type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-9677301QSA - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 15 ns
View Details
Flip Flops - 74AHCT574D,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
5 suppliers