onsemi Logic - Logic - Gates and Inverters - Multi - Function, Configurable - NC7SP58P6X NC7SP58P6X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024765-NC7SP58P6X Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 2 Schmitt Trigger Input: Yes Output Type: Single-Ended Current - Output High, Low: 2.6mA, 2.6mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-6 Supply Voltage - Operating: 0.9 V to 3.6 V Alternative Parts (Cross-Reference): SN74AUP1G58DRLR; NC7SP58P6X_NL; NC7SP58P6X_F40; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024765-NC7SP58P6X Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 2 Schmitt Trigger Input: Yes Output Type: Single-Ended Current - Output High, Low: 2.6mA, 2.6mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-6 Supply Voltage - Operating: 0.9 V to 3.6 V Alternative Parts (Cross-Reference): SN74AUP1G58DRLR; NC7SP58P6X_NL; NC7SP58P6X_F40; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - NC7SP58P6X - 024765-NC7SP58P6X - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - NC7SP58P6X
024765-NC7SP58P6X
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - NC7SP58P6X 024765-NC7SP58P6X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024765-NC7SP58P6X Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 2 Schmitt Trigger Input: Yes Output Type: Single-Ended Current - Output High, Low: 2.6mA, 2.6mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-6 Supply Voltage - Operating: 0.9 V to 3.6 V Alternative Parts (Cross-Reference): SN74AUP1G58DRLR; NC7SP58P6X_NL; NC7SP58P6X_F40; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024765-NC7SP58P6X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 2
Schmitt Trigger Input: Yes
Output Type: Single-Ended
Current - Output High, Low: 2.6mA, 2.6mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-6
Supply Voltage - Operating: 0.9 V to 3.6 V
Alternative Parts (Cross-Reference): SN74AUP1G58DRLR; NC7SP58P6X_NL; NC7SP58P6X_F40;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
3.6V Logic IC
770-NC7SP58P6X
3.6V Logic IC 770-NC7SP58P6X
2-Input Logic Gate, Schmitt Trigger, CMOS, 3.6V, SC Package Product overview: NC7SP58P6X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-NC7SP58P6X can be used for catalog matching and distributor lookup.

2-Input Logic Gate, Schmitt Trigger, CMOS, 3.6V, SC Package Product overview: NC7SP58P6X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-NC7SP58P6X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - NC7SP58P6XTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
NC7SP58P6XTR-ND
Gates and Inverters - Multi-Function, Configurable NC7SP58P6XTR-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88 (SC-70-6)

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88 (SC-70-6)

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - NC7SP58P6X - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
NC7SP58P6X
Logic - Gates and Inverters - Multi-Function, Configurable NC7SP58P6X
IC GATE ULP UNIV 2-INP SC70-6

IC GATE ULP UNIV 2-INP SC70-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
NC7SP58P6X
Logic Gates NC7SP58P6X
Logic Gates 2-Input Logic Gate

Logic Gates 2-Input Logic Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - NC7SP58P6X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
NC7SP58P6X
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable NC7SP58P6X
TINYLOGIC ULP UNIVERSAL CONFIGUR

TINYLOGIC ULP UNIVERSAL CONFIGUR

Supplier's Site
Conf Multiple Func Gate, 2 I/p, 85Deg C; Logic Function Onsemi - 81C8502 - Newark, An Avnet Company
Chicago, IL, United States
Conf Multiple Func Gate, 2 I/p, 85Deg C; Logic Function Onsemi
81C8502
Conf Multiple Func Gate, 2 I/p, 85Deg C; Logic Function Onsemi 81C8502
CONF MULTIPLE FUNC GATE, 2 I/P, 85DEG C; Logic Function:Configurabl e Multiple Function Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:6Pins; Logic Case Style:SC-70; Product Range:NC7SP58; Logic IC Family:NC7S RoHS Compliant: Yes

CONF MULTIPLE FUNC GATE, 2 I/P, 85DEG C; Logic Function:Configurable Multiple Function Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:6Pins; Logic Case Style:SC-70; Product Range:NC7SP58; Logic IC Family:NC7S RoHS Compliant: Yes

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - NC7SP58P6X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
NC7SP58P6X
Gates and Inverters - Multi-Function, Configurable NC7SP58P6X
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88 (SC-70-6)

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88 (SC-70-6)

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - NC7SP58P6X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
NC7SP58P6X
Gates and Inverters - Multi-Function, Configurable NC7SP58P6X
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88 (SC-70-6)

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88 (SC-70-6)

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - NC7SP58P6X - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters - Multi-Function, Configurable
NC7SP58P6X
Gates and Inverters - Multi-Function, Configurable NC7SP58P6X
IC GATE ULP UNIV 2-INP SC70-6

IC GATE ULP UNIV 2-INP SC70-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 024765-NC7SP58P6X 770-NC7SP58P6X NC7SP58P6XTR-ND NC7SP58P6X NC7SP58P6X NC7SP58P6X 81C8502 NC7SP58P6X NC7SP58P6X
Product Name Logic - Logic - Gates and Inverters - Multi - Function, Configurable - NC7SP58P6X 3.6V Logic IC Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Conf Multiple Func Gate, 2 I/p, 85Deg C; Logic Function Onsemi Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Gate Type NOT; Configurable Multiple Function Multi Function Configurable Multiple Function NOT Configurable Multiple Function Configurable Multiple Function
Supply Voltage 0.9 V ~ 3.6 V 3.6V 0.9V ~ 3.6V 3.6V 3.6V; 0.9V ~ 3.6V 0.9V ~ 3.6V
Output Type Single-Ended Single-Ended Single-Ended Single-Ended Single-Ended
Inputs 2 3 3 3 2 3 3
Low Level Output Current (Sink) 2.6 mA 2.6 mA 2.6 mA
Unlock Full Specs
to access all available technical data

Similar Products

8-Channel Level Translator - MYXAF54RHC804/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74ABT08DB,118-ND - DigiKey
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers