Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak
TINYLOGIC ULP UNIVERSAL CONFIGUR Product overview: NC7SP58L6X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-NC7SP58L6X can be used for catalog matching and distributor lookup.
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak
Logic Gates Un Conf 2-Input Gate
CONF MULTIPLE FUNC GATE, 2 I/P, 85DEG C; Logic Function:Configurabl
IC GATE ULP UNIV 2-INP 6MICROPAK
TINYLOGIC ULP UNIVERSAL CONFIGUR
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7SP58L6XTR-ND | 770-NC7SP58L6X | NC7SP58L6X | NC7SP58L6X | 82H9303 | NC7SP58L6X | NC7SP58L6X |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Logic IC | Gates and Inverters - Multi-Function, Configurable | Logic Gates | Conf Multiple Func Gate, 2 I/p, 85Deg C; Logic Function Onsemi | Logic - Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | Configurable Multiple Function | MUX Gates | Configurable Multiple Function | NOT | |||
| Supply Voltage | 0.9V ~ 3.6V | 1.8 V, 2.5 V, 3.3 V | 3.6V; 0.9V ~ 3.6V | ||||
| Output Type | Single-Ended | Single-Ended | Single-Ended | ||||
| Inputs | 3 | 3 | 3 | 2 | 3 | ||
| Low Level Output Current (Sink) | 2.6 mA | 2.6 mA |