TINYLOGIC ULP UNIVERSAL CONFIGUR Product overview: NC7SP57L6X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-NC7SP57L6X can be used for catalog matching and distributor lookup.
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024763-NC7SP57L6X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 2
Schmitt Trigger Input: Yes
Output Type: Single-Ended
Current - Output High, Low: 2.6mA, 2.6mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-MicroPak
Supply Voltage - Operating: 0.9 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
CONF MULTIPLE FUNC GATE, 2 I/P, 85DEG C; Logic Function:Configurabl
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak
TINYLOGIC ULP UNIVERSAL CONFIGUR
IC GATE ULP UNIV 2-INP 6MICROPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 770-NC7SP57L6X | NC7SP57L6XTR-ND | 024763-NC7SP57L6X | 50H4785 | NC7SP57L6X | NC7SP57L6X | NC7SP57L6X |
| Product Name | Logic IC | Gates and Inverters - Multi-Function, Configurable | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - NC7SP57L6X | Conf Multiple Func Gate, 2 I/p, 85Deg C; Logic Function Onsemi | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable |
| Supply Voltage | 0.9V ~ 3.6V | 0.9V ~ 3.6V | 0.9 V ~ 3.6 V | 3.6V; 0.9V ~ 3.6V | |||
| Inputs | 3 | 3 | 2 | 2 | 3 | 3 | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| IC Package Type | Other; Bulk | Other; 6-UFDFN | Other; 6-MicroPak | Other; MicroPak | Other; 6-UFDFN | ||
| Gate Type | Configurable Multiple Function | NOT; Configurable Multiple Function | Configurable Multiple Function | NOT |