onsemi 3.6V Logic IC NC7SP38P5X

Description
2-Input NAND Gate, Open Drain, CMOS, SC, 3.6V Product overview: NC7SP38P5X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SP38P5X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Input NAND Gate, Open Drain, CMOS, SC, 3.6V Product overview: NC7SP38P5X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SP38P5X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.6V Logic IC - 705-NC7SP38P5X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6V Logic IC
705-NC7SP38P5X
3.6V Logic IC 705-NC7SP38P5X
2-Input NAND Gate, Open Drain, CMOS, SC, 3.6V Product overview: NC7SP38P5X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SP38P5X can be used for catalog matching and distributor lookup.

2-Input NAND Gate, Open Drain, CMOS, SC, 3.6V Product overview: NC7SP38P5X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SP38P5X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - NC7SP38P5X - Rochester Electronics
Newburyport, MA, United States
NAND Gate, HC/UH Series, 1-Func, 2-Input, CMOS, PDSO5

NAND Gate, HC/UH Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Gates and Inverters - NC7SP38P5XTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NC7SP38P5XTR-ND
Gates and Inverters NC7SP38P5XTR-ND
NAND Gate IC 1 Channel Open Drain SC-70-5

NAND Gate IC 1 Channel Open Drain SC-70-5

Buy Now Datasheet
Gates and Inverters - 1990-NC7SP38P5XTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1990-NC7SP38P5XTR-ND
Gates and Inverters 1990-NC7SP38P5XTR-ND
NAND Gate IC 1 Channel Open Drain SC-70-5

NAND Gate IC 1 Channel Open Drain SC-70-5

Buy Now Datasheet
Gates and Inverters - 1990-NC7SP38P5XCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1990-NC7SP38P5XCT-ND
Gates and Inverters 1990-NC7SP38P5XCT-ND
NAND Gate IC 1 Channel Open Drain SC-70-5

NAND Gate IC 1 Channel Open Drain SC-70-5

Buy Now Datasheet
Logic - Logic - Gates and Inverters - NC7SP38P5X - 928759-NC7SP38P5X - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NC7SP38P5X
928759-NC7SP38P5X
Logic - Logic - Gates and Inverters - NC7SP38P5X 928759-NC7SP38P5X
Manufacturer: ON Semiconductor Win Source Part Number: 928759-NC7SP38P5X Series: 7SP Operating Temperature Range: -40°C ~ 85°C Features: NAND Gate IC 1 Channel Open Drain SC-70-5 Package: 5-TSSOP, SC-70-5, SOT-353 Package: Reel - TR Mounting: Surface Mount Family Name: NC7SP38 Categories: Integrated Circuits (ICs) Case / Package: SC-70-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NC7SP38P5XTR, NC7SP38P5XDKR, 1990-NC7SP38P5XDKR, 1990-NC7SP38P5XCT, NC7SP38P5X-ND, NC7SP38P5XCT, 1990-NC7SP38P5XTR

Manufacturer: ON Semiconductor
Win Source Part Number: 928759-NC7SP38P5X
Series: 7SP
Operating Temperature Range: -40°C ~ 85°C
Features: NAND Gate IC 1 Channel Open Drain SC-70-5
Package: 5-TSSOP, SC-70-5, SOT-353
Package: Reel - TR
Mounting: Surface Mount
Family Name: NC7SP38
Categories: Integrated Circuits (ICs)
Case / Package: SC-70-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NC7SP38P5XTR, NC7SP38P5XDKR, 1990-NC7SP38P5XDKR, 1990-NC7SP38P5XCT, NC7SP38P5X-ND, NC7SP38P5XCT, 1990-NC7SP38P5XTR

Buy Now Datasheet
NAND Gate 1-Element 2-IN CMOS 5-Pin SC-70 T/R - 598-NC7SP38P5X - Utmel Electronic Limited
Hong Kong, China
NAND Gate 1-Element 2-IN CMOS 5-Pin SC-70 T/R
598-NC7SP38P5X
NAND Gate 1-Element 2-IN CMOS 5-Pin SC-70 T/R 598-NC7SP38P5X
NAND Gate 1-Element 2-IN CMOS 5-Pin SC-70 T/R

NAND Gate 1-Element 2-IN CMOS 5-Pin SC-70 T/R

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - NC7SP38P5X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NC7SP38P5X
Integrated Circuits (ICs) - Logic - Gates and Inverters NC7SP38P5X
IC GATE NAND 1CH 2-INP SC70-5

IC GATE NAND 1CH 2-INP SC70-5

Supplier's Site
Nand Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi - 29H0695 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi
29H0695
Nand Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi 29H0695
NAND GATE, 2 I/P, -40 TO 85DEG C; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-70; Product Range:NC7SP38; Logic IC Family:NC7SP; Supply Voltage Min:900mV RoHS Compliant: Yes

NAND GATE, 2 I/P, -40 TO 85DEG C; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-70; Product Range:NC7SP38; Logic IC Family:NC7SP; Supply Voltage Min:900mV RoHS Compliant: Yes

Supplier's Site Datasheet
Logic - Gates and Inverters - NC7SP38P5X - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NC7SP38P5X
Logic - Gates and Inverters NC7SP38P5X
IC GATE NAND OD 1CH 2-INP SC70-5

IC GATE NAND OD 1CH 2-INP SC70-5

Supplier's Site Datasheet
Gates and Inverters - NC7SP38P5X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NC7SP38P5X
Gates and Inverters NC7SP38P5X
NAND Gate IC 1 Channel Open Drain SC-70-5

NAND Gate IC 1 Channel Open Drain SC-70-5

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
NC7SP38P5X
Logic Gates NC7SP38P5X
Logic Gates 2-Input NAND Gate

Logic Gates 2-Input NAND Gate

Buy Now Datasheet
Gates and Inverters - NC7SP38P5X - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
NC7SP38P5X
Gates and Inverters NC7SP38P5X
IC GATE NAND OD 1CH 2-INP SC70-5

IC GATE NAND OD 1CH 2-INP SC70-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-NC7SP38P5X NC7SP38P5X NC7SP38P5XTR-ND 928759-NC7SP38P5X 598-NC7SP38P5X NC7SP38P5X 29H0695 NC7SP38P5X NC7SP38P5X NC7SP38P5X NC7SP38P5X
Product Name 3.6V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - NC7SP38P5X NAND Gate 1-Element 2-IN CMOS 5-Pin SC-70 T/R Integrated Circuits (ICs) - Logic - Gates and Inverters Nand Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi Logic - Gates and Inverters Gates and Inverters Logic Gates Gates and Inverters
Gate Type NAND; NAND GATE AND; NAND NAND NOT AND; NAND NAND NOT; NAND NAND; NAND Gate NAND; NAND Gate
Supply Voltage 3.6V 0.9V ~ 3.6V 1.2V 3.6V 1.6V ~ 2.1V (Low), 0.7V ~ 0.9V (High) 3.6V; 0.9V ~ 3.6V 0.9V ~ 3.6V
Inputs 2 2 2 2 2 2
Propagation Delay 10 ns 10 ns 10 ns 10 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4012BDM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Logic Gates - 7989102P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; XOR
Logic Family XOR
Inputs 2
View Details
5-Channel 100MHz Transceiver - MYXAP54RHC806/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 5430FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
2 suppliers