onsemi Gates and Inverters NC7SP38L6X

Description
NAND Gate IC 1 Channel Open Drain 6-MicroPak
Request a Quote Datasheet
Description
NAND Gate IC 1 Channel Open Drain 6-MicroPak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - NC7SP38L6XCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NC7SP38L6XCT-ND
Gates and Inverters NC7SP38L6XCT-ND
NAND Gate IC 1 Channel Open Drain 6-MicroPak

NAND Gate IC 1 Channel Open Drain 6-MicroPak

Buy Now Datasheet
Gates and Inverters - NC7SP38L6XTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NC7SP38L6XTR-ND
Gates and Inverters NC7SP38L6XTR-ND
NAND Gate IC 1 Channel Open Drain 6-MicroPak

NAND Gate IC 1 Channel Open Drain 6-MicroPak

Buy Now Datasheet
Logic - Logic - Gates and Inverters - NC7SP38L6X - 1081789-NC7SP38L6X - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NC7SP38L6X
1081789-NC7SP38L6X
Logic - Logic - Gates and Inverters - NC7SP38L6X 1081789-NC7SP38L6X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1081789-NC7SP38L6X Packaging: Reel - TR Features: Open Drain Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: -, 2.6mA Max Propagation Delay @ V, Max CL: 10ns @ 3.3V, 30pF Current - Quiescent (Max): 0.9μA Logic Level - Low: 0.7 V to 0.9 V Logic Level - High: 1.6 V to 2.1 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-MicroPak Dimension: 6-UFDFN Supply Voltage - Operating: 0.9 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1081789-NC7SP38L6X
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 2.6mA
Max Propagation Delay @ V, Max CL: 10ns @ 3.3V, 30pF
Current - Quiescent (Max): 0.9μA
Logic Level - Low: 0.7 V to 0.9 V
Logic Level - High: 1.6 V to 2.1 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-MicroPak
Dimension: 6-UFDFN
Supply Voltage - Operating: 0.9 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs

Buy Now Datasheet
Singapore, Singapore
IC GATE NAND 1CH 2-INP 6MICROPAK Product overview: NC7SP38L6X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SP38L6X can be used for catalog matching and distributor lookup.

IC GATE NAND 1CH 2-INP 6MICROPAK Product overview: NC7SP38L6X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SP38L6X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - NC7SP38L6X - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NC7SP38L6X
Logic - Gates and Inverters NC7SP38L6X
IC GATE NAND OD 1CH 2IN 6MICROPK

IC GATE NAND OD 1CH 2IN 6MICROPK

Supplier's Site Datasheet
Gates and Inverters - NC7SP38L6X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NC7SP38L6X
Gates and Inverters NC7SP38L6X
NAND Gate IC 1 Channel Open Drain 6-MicroPak

NAND Gate IC 1 Channel Open Drain 6-MicroPak

Buy Now Datasheet
Nand Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi - 84H6471 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi
84H6471
Nand Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi 84H6471
NAND GATE, 2 I/P, -40 TO 85DEG C; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:6Pins; Logic Case Style:MicroPak; Product Range:NC7SP38; Logic IC Family:NC7SP; Supply Voltage Min:900mV RoHS Compliant: Yes

NAND GATE, 2 I/P, -40 TO 85DEG C; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:6Pins; Logic Case Style:MicroPak; Product Range:NC7SP38; Logic IC Family:NC7SP; Supply Voltage Min:900mV RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NC7SP38L6X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NC7SP38L6X
Integrated Circuits (ICs) - Logic - Gates and Inverters NC7SP38L6X
IC GATE NAND 1CH 2-INP 6MICROPAK

IC GATE NAND 1CH 2-INP 6MICROPAK

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
NC7SP38L6X
Logic Gates NC7SP38L6X
Logic Gates 2-Input NAND Gate

Logic Gates 2-Input NAND Gate

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number NC7SP38L6XCT-ND 1081789-NC7SP38L6X 705-NC7SP38L6X NC7SP38L6X NC7SP38L6X 84H6471 NC7SP38L6X NC7SP38L6X
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - NC7SP38L6X Logic IC Logic - Gates and Inverters Gates and Inverters Nand Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates
Gate Type NAND NOT; NAND; NAND Gate NAND NOT; NAND NAND; NAND Gate NAND
Supply Voltage 0.9V ~ 3.6V 0.9 V ~ 3.6 V 0.9V ~ 3.6V 1.6V ~ 2.1V (Low), 0.7V ~ 0.9V (High) 3.6V; 0.9V ~ 3.6V 3.6V
Output Type Open Drain
Inputs 2 2 2 2 2
Propagation Delay 10 ns 10 ns 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS86 Quadruple 2-Input Exclusive-OR Gates - 5962-8862101DA - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Logic Gates - 2222716P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Gates and Inverters - 1727-6766-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
5 suppliers
Quad 2-Input NOR - AF54RHC02ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details