IC GATE OR 1CH 2-INP 6MICROPAK Product overview: NC7SP32L6X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SP32L6X can be used for catalog matching and distributor lookup.
OR Gate IC 1 Channel 6-MicroPak
OR Gate IC 1 Channel 6-MicroPak
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024759-NC7SP32L6X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 2.6mA, 2.6mA
Max Propagation Delay @ V, Max CL: 7ns @ 3.3V, 30pF
Current - Quiescent (Max): 0.9μA
Logic Level - Low: 0.7 V to 0.9 V
Logic Level - High: 1.6 V to 2.1 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-MicroPak
Dimension: 6-UFDFN
Supply Voltage - Operating: 0.9 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
OR Gate IC 1 Channel 6-MicroPak
IC GATE OR 1CH 2-INP 6MICROPAK
OR GATE, 2 I/P, -40 TO 85DEG C; Logic Function:OR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:6Pins; Logic Case Style:MicroPak; Product Range:NC7SP32; Logic IC Family:NC7SP; Supply Voltage Min:900mV RoHS Compliant: Yes
IC GATE OR 1CH 2-INP 6MICROPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NC7SP32L6X | NC7SP32L6XCT-ND | 024759-NC7SP32L6X | NC7SP32L6X | NC7SP32L6X | 50H4784 | NC7SP32L6X | NC7SP32L6X |
| Product Name | Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - NC7SP32L6X | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Or Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | Logic Gates | Logic - Gates and Inverters |
| Gate Type | OR; OR | OR | NOT; OR; OR Gate | OR; OR Gate | OR | NOT; OR | ||
| Supply Voltage | 1.8 V, 2.5 V, 3.3 V | 0.9V ~ 3.6V | 0.9 V ~ 3.6 V | 3.6V; 0.9V ~ 3.6V | 3.6V | 1.6V ~ 2.1V (Low), 0.7V ~ 0.9V (High) | ||
| Logic Family | AUP | |||||||
| Inputs | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 7 ns | 7 ns | 7 ns |