onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - NC7SP19L6X NC7SP19L6X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059856-NC7SP19L6X Packaging: Reel - TR Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 2.6mA, 2.6mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-MicroPak Supply Voltage - Operating: 0.9 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059856-NC7SP19L6X Packaging: Reel - TR Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 2.6mA, 2.6mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-MicroPak Supply Voltage - Operating: 0.9 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - NC7SP19L6X - 059856-NC7SP19L6X - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - NC7SP19L6X
059856-NC7SP19L6X
Logic - Logic - Signal Switches, Multiplexers, Decoders - NC7SP19L6X 059856-NC7SP19L6X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059856-NC7SP19L6X Packaging: Reel - TR Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 2.6mA, 2.6mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-MicroPak Supply Voltage - Operating: 0.9 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059856-NC7SP19L6X
Packaging: Reel - TR
Type: Decoder/Demultiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 2.6mA, 2.6mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-MicroPak
Supply Voltage - Operating: 0.9 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-NC7SP19L6X
Analog Switch and Multiplexer IC 743-NC7SP19L6X
IC DECODER/DEMUX 1X1:2 6MICROPK Product overview: NC7SP19L6X from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NC7SP19L6X can be used for catalog matching and distributor lookup.

IC DECODER/DEMUX 1X1:2 6MICROPK Product overview: NC7SP19L6X from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NC7SP19L6X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - NC7SP19L6X - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
NC7SP19L6X
Logic - Signal Switches, Multiplexers, Decoders NC7SP19L6X
IC DECODER/DEMUX 1X1:2 6MICROPK

IC DECODER/DEMUX 1X1:2 6MICROPK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 059856-NC7SP19L6X 743-NC7SP19L6X NC7SP19L6X
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - NC7SP19L6X Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 0.9000 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2 to 6 volts
Power Dissipation 750 milliwatts
View Details
Multiplexer & Demultiplexer ICs - 1898469 - RS Components, Ltd.
Specs
Configuration Quad SPST
Package Type SOIC; Soic
Number of Pins 16
View Details