Logic Family / Base Number:-; Logic Device Type:Buffer, Schmitt Trigger; Logic Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:900mV; Supply Voltage Max:3.6V; Logic IC Family:NC7S; Logic IC Base Number:-; Product Range:- RoHS Compliant: Yes
IC, NC7SP, SMD; Logic Family / Base Number:-; Logic Device Type:Buffer, Schmitt Trigger; Logic Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:900mV; Supply Voltage Max:3.6V; Logic IC Family:NC7S; Logic IC Base Number:-; RoHS Compliant: Yes
Buffers & Line Drivers Sgl Buff Sch Trigger
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 29X6786 | NC7SP17P5X |
| Product Name | Logic Family / Base Number Onsemi | Buffers & Line Drivers |