Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024756-NC7SP157P6X
Packaging: Reel - TR
Type: Multiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 2.6mA, 2.6mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-6
Supply Voltage - Operating: 0.9 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Multiplexer 1 x 2:1 SC-88 (SC-70-6)
1-CH 2:1 MUX IC, 3.6V, SC-70, 14.1ns Product overview: NC7SP157P6X from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NC7SP157P6X can be used for catalog matching and distributor lookup.
IC MULTIPLEXER 1 X 2:1 SC88
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 024756-NC7SP157P6X | NC7SP157P6XTR-ND | 743-NC7SP157P6X | NC7SP157P6X |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - NC7SP157P6X | Signal Switches, Multiplexers, Decoders | 3.6V Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 0.9000 to 3.6 volts | 0.9000 to 3.6 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SC-70; SC-70-6 | SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | Tape and Reel |