Inverter IC 1 Channel Schmitt Trigger SC-70-5
Inverter IC 1 Channel Schmitt Trigger SC-70-5
Inverter IC 1 Channel Schmitt Trigger SC-70-5
Inverters Inv with Sch Trigger Product overview: NC7SP14P5X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SP14P5X can be used for catalog matching and distributor lookup.
INVERTER, HC/UH SERIES, 1-FUNC
Inverter IC 1 Channel Schmitt Trigger SC-70-5
Inverter IC 1 Channel Schmitt Trigger SC-70-5
INVERTER, SCHMITT TRIGGER, SC-70-5; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SC-70; Product Range:7S14; Logic IC Family:7SP; Supply Voltage Min:900mV; MSL:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7SP14P5XTR-ND | 705-NC7SP14P5X | NC7SP14P5X | NC7SP14P5X | 29H0690 |
| Product Name | Gates and Inverters | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Inverter, Schmitt Trigger, Sc-70-5; Logic Function Onsemi |
| Gate Type | NOT | NOT | NOT; Inverter | ||
| Supply Voltage | 0.9V ~ 3.6V | 900 mV to 3.6 V | 3.6V; 0.9V ~ 3.6V | ||
| Inputs | 1 | 1 | 1 | ||
| Features | Schmitt Trigger | ||||
| Propagation Delay | 9.2 ns |