Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024754-NC7SP126P5X
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 2.6mA, 2.6mA
Number of Elements: 1
Number of Bits per Element: 1
Family Name: NC7SP126
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-5
Supply Voltage - Operating: 0.9 V to 3.6 V
Alternative Parts (Cross-Reference): NC7SP126P5X_F40; NC7SP126P5X_Q; NC7SP126L6X_F012;
Introduction Date: July 02, 1998
ECCN: EAR99
Country of Origin: Philippines, Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-70-5
IC BUF NON-INVERT 3.6V SC70-5
IC BUF NON-INVERT 3.6V SC70-5
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 024754-NC7SP126P5X | NC7SP126P5XTR-ND | NC7SP126P5X | NC7SP126P5X |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7SP126P5X | Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 0.9000 to 3.6 volts | 0.9000 to 3.6 volts |