NON INVERTING BUFFER, SC-70-5; Logic Family / Base Number:-; Logic Device Type:Buffer; Logic Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:900mV; Supply Voltage Max:3.6V; Logic IC Family:NC7S; Logic IC Base Number:- RoHS Compliant: Yes
BUFFER, SINGLE, TRI-STATE, SC-70-5; Logic Family / Base Number:-; Logic Device Type:Buffer; Logic Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:900mV; Supply Voltage Max:3.6V; Logic IC Family:NC7S; Logic IC Base Number:-; RoHS Compliant: Yes
NON INVERTING BUFFER, SC-70-5; Logic Family / Base Number:-; Logic Device Type:Buffer; Logic Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:900mV; Supply Voltage Max:3.6V; Logic IC Family:NC7S; Logic IC Base Number:- RoHS Compliant: Yes
Buffers & Line Drivers Buffer 3-STATE Output
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 55R1149 | NC7SP126P5X |
| Product Name | Non Inverting Buffer, Sc-70-5; Logic Family / Base Number Onsemi | Buffers & Line Drivers |