The NC7SP125L6X is a single non-inverting 3-state buffer designed for low voltage operation, with a supply voltage range of 0.9 V to 3.6 V. It features a typical propagation delay of 3.0 ns at 3.3 V and is capable of handling input/output over-voltage conditions up to 3.6 V. The device supports partial power down protection through its IOFF feature and can source or sink 2.6 mA at 3.3 V. It is available in MicroPak,Ñ¢ packaging and is compliant with RoHS standards, being Pb-free and halogen-free. The operating temperature range is specified from -40 °C to +85 °C, making it suitable for a variety of applications.
IC BUF NON-INVERT 3.6V 6MICROPAK
| Lingto Electronic Limited | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | NC7SP125L6X |
| Product Name | Logic - Buffers, Drivers, Receivers, Transceivers |
| Device Type | Transceiver |