Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024751-NC7SP125L6X
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 2.6mA, 2.6mA
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-MicroPak
Supply Voltage - Operating: 0.9 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output 6-MicroPak
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output 6-MicroPak
IC BUF NON-INVERT 3.6V 6MICROPAK
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 024751-NC7SP125L6X | NC7SP125L6XCT-ND | NC7SP125L6X |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7SP125L6X | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 0.9000 to 3.6 volts | 0.9000 to 3.6 volts |