AND Gate IC 1 Channel 6-MicroPak
AND Gate IC 1 Channel 6-MicroPak
AND Gate IC 1 Channel 6-MicroPak
Logic Gates 2-Input AND Gate Product overview: NC7SP08L6X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SP08L6X can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024749-NC7SP08L6X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 2.6mA, 2.6mA
Max Propagation Delay @ V, Max CL: 9.2ns @ 3.3V, 30pF
Current - Quiescent (Max): 0.9μA
Logic Level - Low: 0.7 V to 0.9 V
Logic Level - High: 1.6 V to 2.1 V
Family Name: NC7SP08
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-MicroPak
Dimension: 6-UFDFN
Supply Voltage - Operating: 0.9 V to 3.6 V
Alternative Parts (Cross-Reference): NC7SP08L6X_F012; NC7SP08P5X_NL; NC7SP08P5X_NF40; NC7SP08P5X_F40;
Introduction Date: July 02, 1998
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs
AND GATE, 2 I/P, -40 TO 85DEG C; Logic Function:AND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:6Pins; Logic Case Style:MicroPak; Product Range:NC7SP08; Logic IC Family:NC7SP; Supply Voltage Min:900mV RoHS Compliant: Yes
Logic Gates 2-Input AND Gate
IC GATE AND 1CH 2-INP 6MICROPAK
TINYLOGIC ULP 2-INPUT AND GATE
AND Gate IC 1 Channel 6-MicroPak
IC GATE AND 1CH 2-INP 6MICROPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Utmel Electronic Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7SP08L6XTR-ND | 705-NC7SP08L6X | 024749-NC7SP08L6X | 82H9300 | 598-NC7SP08L6X | NC7SP08L6X | NC7SP08L6X | NC7SP08L6X | NC7SP08L6X | NC7SP08L6X | NC7SP08L6X |
| Product Name | Gates and Inverters | Logic IC | Logic - Logic - Gates and Inverters - NC7SP08L6X | And Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | Logic Gates 2-Input AND Gate | Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates |
| Gate Type | AND | AND; AND | NOT; AND; AND Gate | AND | NOT; AND | AND; AND Gate | AND; AND Gate | AND | |||
| Supply Voltage | 0.9V ~ 3.6V | 1.8 V, 2.5 V, 3.3 V | 0.9 V ~ 3.6 V | 1.1V | 1.6V ~ 2.1V (Low), 0.7V ~ 0.9V (High) | 0.9V ~ 3.6V | 3.6V; 0.9V ~ 3.6V | 3.6V | |||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | |||||
| Propagation Delay | 9.2 ns | 9.2 ns | 9.2 ns | 9.2 ns | |||||||
| Low Level Output Current (Sink) | 2.6 mA | 2.6 mA | 2.6 mA |