onsemi Gates and Inverters NC7SP08FHX

Description
AND Gate IC 1 Channel 6-MicroPak2™
Request a Quote Datasheet
Description
AND Gate IC 1 Channel 6-MicroPak2™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - NC7SP08FHXTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NC7SP08FHXTR-ND
Gates and Inverters NC7SP08FHXTR-ND
AND Gate IC 1 Channel 6-MicroPak2™

AND Gate IC 1 Channel 6-MicroPak2™

Buy Now Datasheet
Logic - Logic - Gates and Inverters - NC7SP08FHX - 733026-NC7SP08FHX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NC7SP08FHX
733026-NC7SP08FHX
Logic - Logic - Gates and Inverters - NC7SP08FHX 733026-NC7SP08FHX
Manufacturer: ON Semiconductor Win Source Part Number: 733026-NC7SP08FHX Packaging: Reel Mounting Style: SMD Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 2.6mA, 2.6mA Logic Level - Low: 0.7V ~ 0.9V Logic Level - High: 1.6V ~ 2.1V Categories: Integrated Circuits Supplier Device Package: 6-MicroPak2 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-UFDFN Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Family Part Number: 7SP08 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 0.9V ~ 3.6V Current - Quiescent (Maximum): 900nA Max Propagation Delay at V, Max CL: 9.2ns at 3.3V, 30pF

Manufacturer: ON Semiconductor
Win Source Part Number: 733026-NC7SP08FHX
Packaging: Reel
Mounting Style: SMD
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 2.6mA, 2.6mA
Logic Level - Low: 0.7V ~ 0.9V
Logic Level - High: 1.6V ~ 2.1V
Categories: Integrated Circuits
Supplier Device Package: 6-MicroPak2
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 6-UFDFN
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Family Part Number: 7SP08
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 0.9V ~ 3.6V
Current - Quiescent (Maximum): 900nA
Max Propagation Delay at V, Max CL: 9.2ns at 3.3V, 30pF

Buy Now
Singapore, Singapore
TinyLogic ULP 2-Input AND Gate, 5000-REEL Product overview: NC7SP08FHX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SP08FHX can be used for catalog matching and distributor lookup.

TinyLogic ULP 2-Input AND Gate, 5000-REEL Product overview: NC7SP08FHX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SP08FHX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
And Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi - 95T0952 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi
95T0952
And Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi 95T0952
AND GATE, 2 I/P, -40 TO 85DEG C; Logic Function:AND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:6Pins; Logic Case Style:MicroPak; Product Range:NC7SP08; Logic IC Family:NC7SP; Supply Voltage Min:900mV RoHS Compliant: Yes

AND GATE, 2 I/P, -40 TO 85DEG C; Logic Function:AND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:6Pins; Logic Case Style:MicroPak; Product Range:NC7SP08; Logic IC Family:NC7SP; Supply Voltage Min:900mV RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
NC7SP08FHX
Logic Gates NC7SP08FHX
Logic Gates ULP 2-Input AND Gate

Logic Gates ULP 2-Input AND Gate

Buy Now Datasheet
Logic - Gates and Inverters - NC7SP08FHX - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NC7SP08FHX
Logic - Gates and Inverters NC7SP08FHX
IC GATE AND 1CH 2-INP 6MICROPAK2

IC GATE AND 1CH 2-INP 6MICROPAK2

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NC7SP08FHX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NC7SP08FHX
Integrated Circuits (ICs) - Logic - Gates and Inverters NC7SP08FHX
IC GATE AND 1CH 2-INP 6MICROPAK2

IC GATE AND 1CH 2-INP 6MICROPAK2

Supplier's Site
Gates and Inverters - NC7SP08FHX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NC7SP08FHX
Gates and Inverters NC7SP08FHX
AND Gate IC 1 Channel 6-MicroPak2™

AND Gate IC 1 Channel 6-MicroPak2™

Buy Now Datasheet
Gates and Inverters - NC7SP08FHX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NC7SP08FHX
Gates and Inverters NC7SP08FHX
AND Gate IC 1 Channel 6-MicroPak2™

AND Gate IC 1 Channel 6-MicroPak2™

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number NC7SP08FHXTR-ND 733026-NC7SP08FHX 705-NC7SP08FHX 95T0952 NC7SP08FHX NC7SP08FHX NC7SP08FHX NC7SP08FHX
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - NC7SP08FHX Logic IC And Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi Logic Gates Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type AND NOT; AND; AND Gate AND; AND GATE NOT; AND AND AND; AND Gate
Supply Voltage 0.9V ~ 3.6V 0.9V ~ 3.6V 3.6V 1.6V ~ 2.1V (Low), 0.7V ~ 0.9V (High) 3.6V 3.6V; 0.9V ~ 3.6V
Inputs 2 2 2 2 2
Propagation Delay 9.2 ns 9.2 ns 9.2 ns
Low Level Output Current (Sink) 2.6 mA 2.6 mA 2.6 mA
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator w/ Bus Hold - MYXAP54RHC805/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
8-input NAND gate - 74AHC30PW/G400J - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
Gates and Inverters - 54LS260FM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 5
View Details
Logic Gates - 2139005 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details