onsemi Logic - Logic - Gates and Inverters - NC7SP05L6X NC7SP05L6X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1081785-NC7SP05L6X Packaging: Reel - TR Features: Open Drain Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: -, 2.6mA Max Propagation Delay @ V, Max CL: 10ns @ 3.3V, 30pF Current - Quiescent (Max): 0.9μA Logic Level - Low: 0.7 V to 0.9 V Logic Level - High: 1.6 V to 2.1 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-MicroPak Dimension: 6-UFDFN Supply Voltage - Operating: 0.9 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1081785-NC7SP05L6X Packaging: Reel - TR Features: Open Drain Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: -, 2.6mA Max Propagation Delay @ V, Max CL: 10ns @ 3.3V, 30pF Current - Quiescent (Max): 0.9μA Logic Level - Low: 0.7 V to 0.9 V Logic Level - High: 1.6 V to 2.1 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-MicroPak Dimension: 6-UFDFN Supply Voltage - Operating: 0.9 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - NC7SP05L6X - 1081785-NC7SP05L6X - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NC7SP05L6X
1081785-NC7SP05L6X
Logic - Logic - Gates and Inverters - NC7SP05L6X 1081785-NC7SP05L6X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1081785-NC7SP05L6X Packaging: Reel - TR Features: Open Drain Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: -, 2.6mA Max Propagation Delay @ V, Max CL: 10ns @ 3.3V, 30pF Current - Quiescent (Max): 0.9μA Logic Level - Low: 0.7 V to 0.9 V Logic Level - High: 1.6 V to 2.1 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-MicroPak Dimension: 6-UFDFN Supply Voltage - Operating: 0.9 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1081785-NC7SP05L6X
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: -, 2.6mA
Max Propagation Delay @ V, Max CL: 10ns @ 3.3V, 30pF
Current - Quiescent (Max): 0.9μA
Logic Level - Low: 0.7 V to 0.9 V
Logic Level - High: 1.6 V to 2.1 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-MicroPak
Dimension: 6-UFDFN
Supply Voltage - Operating: 0.9 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1081785-NC7SP05L6X
Product Name Logic - Logic - Gates and Inverters - NC7SP05L6X
Package Type 6-MicroPak
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 1906634P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SOP; QSOP; QSOP
View Details
50 - 1800 MHz 19 dB High Linearity CATV Amplifier - QPL1812 - Qorvo
Specs
Device Type Video / Wideband Amplifiers
Standards and Certifications RoHS
Package Type SOT-89
View Details
Dual Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD2706SAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type SOIC; SOIC8
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-8853801PA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; J-FET
View Details