CMOS Inverter IC, 1-Ch, 3.6V, SC Package, 9.2ns Delay Product overview: NC7SP04P5X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SP04P5X can be used for catalog matching and distributor lookup.
Inverter IC 1 Channel SC-70-5
Inverter IC 1 Channel SC-70-5
Inverter IC 1 Channel SC-70-5
INVERTER, P SERIES, 1-FUNC, 1-IN
IC INVERTER 1CH 1-INP SC70-5
SINGLE INVERTER, SC-70-5; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SC-70; Product Range:7S04; Logic IC Family:7SP; Supply Voltage Min:900mV; Supply Voltage Max:3.6V RoHS Compliant: Yes
IC, NC7SP, SMD; Logic Family / Base Number:NC7S04; Logic Type:Inverter; Output Current:2.6mA; No. of Inputs:1; Supply Voltage Min:900mV; Supply Voltage Max:3.6V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC Family:NC7S; Logic RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NC7SP04P5X | NC7SP04P5XTR-ND | NC7SP04P5X | NC7SP04P5X | NC7SP04P5X | NC7SP04P5X | 81C9517 | 58M9740 |
| Product Name | 3.6V Logic IC | Gates and Inverters | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Single Inverter, Sc-70-5; Logic Function Onsemi | Ic, Nc7Sp, Smd; Logic Family / Base Number Onsemi |
| Gate Type | NOT; Buffer, Inverter | NOT | NOT; Inverter | NOT | NOT | NOT; Inverter | ||
| Supply Voltage | 3.6V | 0.9V ~ 3.6V | 3.6V; 0.9V ~ 3.6V | 3.6V | 1.6V ~ 2.1V (Low), 0.7V ~ 0.9V (High) | 3.6V | 3.6V | |
| Inputs | 1 | 1 | 1 | 1 | 1 | |||
| Propagation Delay | 9.2 ns | 9.2 ns | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |