onsemi Logic - Logic - Gates and Inverters - NC7SP04P5X NC7SP04P5X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024748-NC7SP04P5X Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 2.6mA, 2.6mA Max Propagation Delay @ V, Max CL: 9.2ns @ 3.3V, 30pF Current - Quiescent (Max): 0.9μA Logic Level - Low: 0.7 V to 0.9 V Logic Level - High: 1.6 V to 2.1 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 0.9 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024748-NC7SP04P5X Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 2.6mA, 2.6mA Max Propagation Delay @ V, Max CL: 9.2ns @ 3.3V, 30pF Current - Quiescent (Max): 0.9μA Logic Level - Low: 0.7 V to 0.9 V Logic Level - High: 1.6 V to 2.1 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 0.9 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - NC7SP04P5X - 024748-NC7SP04P5X - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NC7SP04P5X
024748-NC7SP04P5X
Logic - Logic - Gates and Inverters - NC7SP04P5X 024748-NC7SP04P5X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024748-NC7SP04P5X Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 2.6mA, 2.6mA Max Propagation Delay @ V, Max CL: 9.2ns @ 3.3V, 30pF Current - Quiescent (Max): 0.9μA Logic Level - Low: 0.7 V to 0.9 V Logic Level - High: 1.6 V to 2.1 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 0.9 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024748-NC7SP04P5X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 2.6mA, 2.6mA
Max Propagation Delay @ V, Max CL: 9.2ns @ 3.3V, 30pF
Current - Quiescent (Max): 0.9μA
Logic Level - Low: 0.7 V to 0.9 V
Logic Level - High: 1.6 V to 2.1 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 0.9 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 024748-NC7SP04P5X
Product Name Logic - Logic - Gates and Inverters - NC7SP04P5X
Package Type SC-70; SC-70-5
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Comparators - 74AC11521N - Lingto Electronic Limited
Specs
Device Type Comparators
View Details
Comparators - 1913228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SC-70; Sc-70
View Details
Analog - MTLT1012QD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Isolating amplifiers - 2857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
2 suppliers