IC INVERTER 1CH 1-INP 6MICROPAK2 Product overview: NC7SP04FHX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SP04FHX can be used for catalog matching and distributor lookup.
Inverter IC 1 Channel 6-MicroPak2™
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1229567-NC7SP04FHX
Manufacturer Homepage: www.fairchildsemi.co
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
IC INVERTER 1CH 1-INP 6MICROPAK2
Inverter IC 1 Channel 6-MicroPak2™
Inverter IC 1 Channel 6-MicroPak2™
IC INVERTER 1CH 1-INP 6MICROPAK2
INVERTER, 1 I/P, -40 TO 85DEG C; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:6Pins; Logic Case Style:MicroPak; Product Range:NC7SP04; Logic IC Family:NC7SP; Supply Voltage Min:900mV RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NC7SP04FHX | NC7SP04FHXTR-ND | 1229567-NC7SP04FHX | NC7SP04FHX | NC7SP04FHX | NC7SP04FHX | 95T0951 |
| Product Name | Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - NC7SP04FHX | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi |
| Gate Type | NOT | NOT | NOT | NOT | NOT; Inverter | NOT | |
| Supply Voltage | 0.9V ~ 3.6V | 0.9V ~ 3.6V | 3.6V | 3.6V; 0.9V ~ 3.6V | 1.6V ~ 2.1V (Low), 0.7V ~ 0.9V (High) | ||
| Inputs | 1 | 1 | 1 | 1 | |||
| Propagation Delay | 9.2 ns | 9.2 ns | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |