The NC7SP02L6X is a 2-input NOR gate from Quarktwin Technology Ltd., designed for ultra-low power applications. It operates within a supply voltage range of 0.9V to 3.6V and features overvoltage tolerant I/O. The typical propagation delay is as low as 3 ns at 3.0V to 3.6V, making it suitable for high-speed applications. The device is housed in a compact 6-lead MicroPak package, which is advantageous for space-constrained designs. It provides a static drive capability of ±2.6 mA at 3.0V and has power-off high impedance inputs and outputs. The NC7SP02L6X is ideal for projects where battery life is critical, thanks to its low static and dynamic power consumption.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1229565-NC7SP02L6X
Series: 7SP
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 6-UFDFN
Number of Circuits: 1
Mounting: SMD
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 2.6mA, 2.6mA
Operating Supply Voltage: 0.9 V ~ 3.6 V
Max Propagation Delay @ V, Max CL: 7ns @ 3.3V, 30pF
Logic Level - Low: 0.7 V ~ 0.9 V
Logic Level - High: 1.6 V ~ 2.1 V
Family Name: NC7SP02
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 6-MicroPak
Maximum Quiescent Current: 0.9μA
Alternative Parts (Cross-Reference): NC7SP02L6X_F012; NC7SP02P5X_F40; NC7SP02P5X_Q;
Introduction Date: June 26, 2002
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 5k pcs
NOR Gate IC 1 Channel 6-MicroPak
IC GATE NOR 1CH 2-INP 6MICROPAK Product overview: NC7SP02L6X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SP02L6X can be used for catalog matching and distributor lookup.
IC GATE NOR 1CH 2-INP 6MICROPAK
IC GATE NOR 1CH 2-INP 6MICROPAK
NOR GATE, 2 I/P, -40 TO 85DEG C; Logic Function:NOR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:6Pins; Logic Case Style:MicroPak; Product Range:NC7SP02; Logic IC Family:NC7SP; Supply Voltage Min:900mV RoHS Compliant: Yes
NOR Gate IC 1 Channel 6-MicroPak
NOR Gate IC 1 Channel 6-MicroPak
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1229565-NC7SP02L6X | NC7SP02L6XTR-ND | 705-NC7SP02L6X | NC7SP02L6X | NC7SP02L6X | 84H6466 | NC7SP02L6X |
| Product Name | Logic - Logic - Gates and Inverters - NC7SP02L6X | Gates and Inverters | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Nor Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | Gates and Inverters |
| Gate Type | NOT; NOR; NOR Gate | NOR | NOR | NOR | NOT; NOR | NOR; NOR Gate | |
| Supply Voltage | 0.9 V ~ 3.6 V | 0.9V ~ 3.6V | 0.9V ~ 3.6V | 3.6V | 1.6V ~ 2.1V (Low), 0.7V ~ 0.9V (High) | 3.6V; 0.9V ~ 3.6V | |
| Inputs | 2 | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 7 ns | 7 ns | 7 ns | ||||
| Low Level Output Current (Sink) | 2.6 mA | 2.6 mA | 2.6 mA |