onsemi Logic Function Onsemi NC7SP00P5X.

Description
Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-70; Product Range:7S00; Logic IC Family:7SP; Supply Voltage Min:900mV; Supply Voltage Max:3.6V; Output Current:2.6mA RoHS Compliant: Yes
Description
Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-70; Product Range:7S00; Logic IC Family:7SP; Supply Voltage Min:900mV; Supply Voltage Max:3.6V; Output Current:2.6mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic Function Onsemi - 15AC3806 - Newark, An Avnet Company
Chicago, IL, United States
Logic Function Onsemi
15AC3806
Logic Function Onsemi 15AC3806
Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-70; Product Range:7S00; Logic IC Family:7SP; Supply Voltage Min:900mV; Supply Voltage Max:3.6V; Output Current:2.6mA RoHS Compliant: Yes

Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-70; Product Range:7S00; Logic IC Family:7SP; Supply Voltage Min:900mV; Supply Voltage Max:3.6V; Output Current:2.6mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 15AC3806
Product Name Logic Function Onsemi
Supply Voltage 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC00/SDA-R - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family CMOS
IC Package Type Other; CFP14
View Details
4 suppliers
Gates and Inverters - 1727-74AHC1G04GM,115TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
5 suppliers
Logic Gates - 7512822P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details