onsemi Logic - Logic - Gates and Inverters - NC7SP00P5X NC7SP00P5X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024746-NC7SP00P5X Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 2.6mA, 2.6mA Max Propagation Delay @ V, Max CL: 7ns @ 3.3V, 30pF Current - Quiescent (Max): 0.9μA Logic Level - Low: 0.7 V to 0.9 V Logic Level - High: 1.6 V to 2.1 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 0.9 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024746-NC7SP00P5X Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 2.6mA, 2.6mA Max Propagation Delay @ V, Max CL: 7ns @ 3.3V, 30pF Current - Quiescent (Max): 0.9μA Logic Level - Low: 0.7 V to 0.9 V Logic Level - High: 1.6 V to 2.1 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 0.9 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - NC7SP00P5X - 024746-NC7SP00P5X - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NC7SP00P5X
024746-NC7SP00P5X
Logic - Logic - Gates and Inverters - NC7SP00P5X 024746-NC7SP00P5X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024746-NC7SP00P5X Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 2.6mA, 2.6mA Max Propagation Delay @ V, Max CL: 7ns @ 3.3V, 30pF Current - Quiescent (Max): 0.9μA Logic Level - Low: 0.7 V to 0.9 V Logic Level - High: 1.6 V to 2.1 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 0.9 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024746-NC7SP00P5X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 2.6mA, 2.6mA
Max Propagation Delay @ V, Max CL: 7ns @ 3.3V, 30pF
Current - Quiescent (Max): 0.9μA
Logic Level - Low: 0.7 V to 0.9 V
Logic Level - High: 1.6 V to 2.1 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 0.9 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
3.6V Logic IC - 705-NC7SP00P5X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6V Logic IC
705-NC7SP00P5X
3.6V Logic IC 705-NC7SP00P5X
2-Input NAND Gate, 7SP, CMOS, SC, 3.6V Product overview: NC7SP00P5X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SP00P5X can be used for catalog matching and distributor lookup.

2-Input NAND Gate, 7SP, CMOS, SC, 3.6V Product overview: NC7SP00P5X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SP00P5X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - NC7SP00P5XTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NC7SP00P5XTR-ND
Gates and Inverters NC7SP00P5XTR-ND
NAND Gate IC 1 Channel SC-70-5

NAND Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
NC7SP00P5X
Logic Gates NC7SP00P5X
Logic Gates 2-Input NAND Gate

Logic Gates 2-Input NAND Gate

Buy Now Datasheet
Single Nand Gate, 2I/p, Sc-70-5; Logic Function Onsemi - 29H0685 - Newark, An Avnet Company
Chicago, IL, United States
Single Nand Gate, 2I/p, Sc-70-5; Logic Function Onsemi
29H0685
Single Nand Gate, 2I/p, Sc-70-5; Logic Function Onsemi 29H0685
SINGLE NAND GATE, 2I/P, SC-70-5; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-70; Product Range:7S00; Logic IC Family:7SP; Supply Voltage Min:900mV; MSL:- RoHS Compliant: Yes

SINGLE NAND GATE, 2I/P, SC-70-5; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-70; Product Range:7S00; Logic IC Family:7SP; Supply Voltage Min:900mV; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NC7SP00P5X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NC7SP00P5X
Integrated Circuits (ICs) - Logic - Gates and Inverters NC7SP00P5X
IC GATE NAND 1CH 2-INP SC70-5

IC GATE NAND 1CH 2-INP SC70-5

Supplier's Site
Gates and Inverters - NC7SP00P5X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NC7SP00P5X
Gates and Inverters NC7SP00P5X
IC Channel

IC Channel

Buy Now Datasheet
Gates and Inverters - NC7SP00P5X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NC7SP00P5X
Gates and Inverters NC7SP00P5X
NAND Gate IC 1 Channel SC-70-5

NAND Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Logic - Gates and Inverters - NC7SP00P5X - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NC7SP00P5X
Logic - Gates and Inverters NC7SP00P5X
IC GATE NAND 1CH 2-INP SC70-5

IC GATE NAND 1CH 2-INP SC70-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 024746-NC7SP00P5X 705-NC7SP00P5X NC7SP00P5XTR-ND NC7SP00P5X 29H0685 NC7SP00P5X NC7SP00P5X NC7SP00P5X NC7SP00P5X
Product Name Logic - Logic - Gates and Inverters - NC7SP00P5X 3.6V Logic IC Gates and Inverters Logic Gates Single Nand Gate, 2I/p, Sc-70-5; Logic Function Onsemi Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; NAND; NAND Gate NAND; NAND GATE NAND NAND NAND; NAND Gate NOT; NAND
Supply Voltage 0.9 V ~ 3.6 V 3.6V 0.9V ~ 3.6V 3.6V 3.6V; 0.9V ~ 3.6V 1.6V ~ 2.1V (Low), 0.7V ~ 0.9V (High)
Inputs 2 2 2 2 2
Propagation Delay 7 ns 7 ns 7 ns
Low Level Output Current (Sink) 2.6 mA 2.6 mA 2.6 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7512771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details
Quad 2-Input NOR - MYXAF54RHC02/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
8-input NAND gate - 74AHC30PW,118 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
7 suppliers