Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024745-NC7SP00L6X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 2.6mA, 2.6mA
Max Propagation Delay @ V, Max CL: 7ns @ 3.3V, 30pF
Current - Quiescent (Max): 0.9μA
Logic Level - Low: 0.7 V to 0.9 V
Logic Level - High: 1.6 V to 2.1 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-MicroPak
Dimension: 6-UFDFN
Supply Voltage - Operating: 0.9 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
Logic Gates 2-Input NAND Gate Product overview: NC7SP00L6X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SP00L6X can be used for catalog matching and distributor lookup.
NAND Gate IC 1 Channel 6-MicroPak
NAND Gate IC 1 Channel 6-MicroPak
NAND GATE, HC/UH SERIES, 1-FUNC
IC GATE NAND 1CH 2-INP 6MICROPAK
Logic Gates 2-Input NAND Gate
NAND GATE, 2 I/P, -40 TO 85DEG C; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:6Pins; Logic Case Style:MicroPak; Product Range:NC7SP00; Logic IC Family:NC7SP; Supply Voltage Min:900mV RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 024745-NC7SP00L6X | 705-NC7SP00L6X | 488-NC7SP00L6XTR-ND | NC7SP00L6X | NC7SP00L6X | NC7SP00L6X | NC7SP00L6X | 50H4780 |
| Product Name | Logic - Logic - Gates and Inverters - NC7SP00L6X | Logic IC | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Logic Gates | Nand Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi |
| Gate Type | NOT; NAND; NAND Gate | NAND; NAND | NAND | NAND; NAND Gate | NOT; NAND | |||
| Supply Voltage | 0.9 V ~ 3.6 V | 1.8 V, 2.5 V, 3.3 V | 0.9V ~ 3.6V | 3.6V; 0.9V ~ 3.6V | ||||
| Inputs | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 7 ns | 7 ns | ||||||
| Low Level Output Current (Sink) | 2.6 mA | 2.6 mA |