onsemi Signal Switches, Multiplexers, Decoders NC7SB3257P6X

Description
Multiplexer/Demultip lexer 1 x 2:1 SC-88 (SC-70-6)
Request a Quote Datasheet
Description
Multiplexer/Demultip lexer 1 x 2:1 SC-88 (SC-70-6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - NC7SB3257P6XTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
NC7SB3257P6XTR-ND
Signal Switches, Multiplexers, Decoders NC7SB3257P6XTR-ND
Multiplexer/Demultip lexer 1 x 2:1 SC-88 (SC-70-6)

Multiplexer/Demultiplexer 1 x 2:1 SC-88 (SC-70-6)

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-NC7SB3257P6X
Analog Switch and Multiplexer IC 743-NC7SB3257P6X
CMOS 2:1 Mux/Demux Bus Switch, 1-Ch, SC-70 Product overview: NC7SB3257P6X from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NC7SB3257P6X can be used for catalog matching and distributor lookup.

CMOS 2:1 Mux/Demux Bus Switch, 1-Ch, SC-70 Product overview: NC7SB3257P6X from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NC7SB3257P6X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - NC7SB3257P6X - 024743-NC7SB3257P6X - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - NC7SB3257P6X
024743-NC7SB3257P6X
Logic - Logic - Signal Switches, Multiplexers, Decoders - NC7SB3257P6X 024743-NC7SB3257P6X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024743-NC7SB3257P6X Packaging: Reel - TR Type: Multiplexer/Demultip lexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-6 Supply Voltage - Operating: 4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024743-NC7SB3257P6X
Packaging: Reel - TR
Type: Multiplexer/Demultiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-6
Supply Voltage - Operating: 4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking
Quantity per package: 3k pcs

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - NC7SB3257P6X - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
NC7SB3257P6X
Logic - Signal Switches, Multiplexers, Decoders NC7SB3257P6X
IC MUX/DEMUX 1 X 2:1 SC88

IC MUX/DEMUX 1 X 2:1 SC88

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number NC7SB3257P6XTR-ND 743-NC7SB3257P6X 024743-NC7SB3257P6X NC7SB3257P6X
Product Name Signal Switches, Multiplexers, Decoders Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - NC7SB3257P6X Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 Tape and Reel SC-70; SC-70-6
Number of Pins 6
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3861PGG8 - Lingto Electronic Limited
Specs
Configuration 10 x 1:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Signal Switches, Multiplexers, Decoders - 1727-74AHCT157D,118TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC
View Details
2 suppliers
TSSOP Analog Switch and Multiplexer IC - 743-74CBT16210CDGGRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 0.0030 mA
View Details
2 suppliers