Analog Switch ICs Low Voltage UHS SPDT Analog Switch Product overview: NC7SB3157P6X from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NC7SB3157P6X can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024742-NC7SB3157P6X
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 250MHz
Charge Injection: 7pC
Crosstalk: -54dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 150 mOhm
Family Name: NC7SB3157
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 15 Ohm
Case / Package: SC-70-6
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 5.2ns, 3.5ns
Channel Capacitance(CS off, CD off): 6.5pF
Max Leakage Current (IS off): 100nA
Alternative Parts (Cross-Reference): 74LVC1G3157GW-Q10H; NC7SB3157P6X_Q; NC7SB3157P6X_F40;
Introduction Date: November 16, 1999
ECCN: EAR99
Country of Origin: China, Thailand, United States of America
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing, Portable Devices, Communications & Networking, Consumer Electronics, Computers & Computer Peripherals, Wireless
Quantity per package: 3k pcs
1 Circuit IC Switch 2:1 15Ohm SC-88 (SC-70-6)
1 Circuit IC Switch 2:1 15Ohm SC-88 (SC-70-6)
1 Circuit IC Switch 2:1 15Ohm SC-88 (SC-70-6)
IC SWITCH SPDT SC70-6
1 Circuit IC Switch 2:1 15Ohm SC-88 (SC-70-6)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-NC7SB3157P6X | 024742-NC7SB3157P6X | NC7SB3157P6XCT-ND | NC7SB3157P6X | NC7SB3157P6X |
| Product Name | Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NC7SB3157P6X | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | |||
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts | 1.65 to 5.5 volts | ||
| Min Operating Current | 1.00E-3 mA | ||||
| Power Dissipation | 180 milliwatts | ||||
| Package Type | Reel | SC-70; SC-70-6 | SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | SSOP; SOP; SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 |