onsemi Analog Switch and Multiplexer IC NC7SB3157L6X

Description
Analog Switch ICs Low Voltage UHS SPDT Analog Switch Product overview: NC7SB3157L6X from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NC7SB3157L6X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Analog Switch ICs Low Voltage UHS SPDT Analog Switch Product overview: NC7SB3157L6X from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NC7SB3157L6X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Analog Switch and Multiplexer IC
747-NC7SB3157L6X
Analog Switch and Multiplexer IC 747-NC7SB3157L6X
Analog Switch ICs Low Voltage UHS SPDT Analog Switch Product overview: NC7SB3157L6X from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NC7SB3157L6X can be used for catalog matching and distributor lookup.

Analog Switch ICs Low Voltage UHS SPDT Analog Switch Product overview: NC7SB3157L6X from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NC7SB3157L6X can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NC7SB3157L6X - 024741-NC7SB3157L6X - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NC7SB3157L6X
024741-NC7SB3157L6X
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NC7SB3157L6X 024741-NC7SB3157L6X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024741-NC7SB3157L6X Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 250MHz Charge Injection: 7pC Crosstalk: -54dB @ 10MHz Channel-to-Channel Matching (ΔRon): 150 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 15 Ohm Case / Package: 6-MicroPak Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 5.2ns, 3.5ns Channel Capacitance(CS off, CD off): 6.5pF Max Leakage Current (IS off): 100nA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024741-NC7SB3157L6X
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 250MHz
Charge Injection: 7pC
Crosstalk: -54dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 150 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 15 Ohm
Case / Package: 6-MicroPak
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 5.2ns, 3.5ns
Channel Capacitance(CS off, CD off): 6.5pF
Max Leakage Current (IS off): 100nA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - NC7SB3157L6XFSDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
NC7SB3157L6XFSDKR-ND
Analog Switches, Multiplexers, Demultiplexers NC7SB3157L6XFSDKR-ND
1 Circuit IC Switch 2:1 15Ohm 6-MicroPak

1 Circuit IC Switch 2:1 15Ohm 6-MicroPak

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - NC7SB3157L6XFSCT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
NC7SB3157L6XFSCT-ND
Analog Switches, Multiplexers, Demultiplexers NC7SB3157L6XFSCT-ND
1 Circuit IC Switch 2:1 15Ohm 6-MicroPak

1 Circuit IC Switch 2:1 15Ohm 6-MicroPak

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - NC7SB3157L6XFSTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
NC7SB3157L6XFSTR-ND
Analog Switches, Multiplexers, Demultiplexers NC7SB3157L6XFSTR-ND
1 Circuit IC Switch 2:1 15Ohm 6-MicroPak

1 Circuit IC Switch 2:1 15Ohm 6-MicroPak

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - NC7SB3157L6X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
NC7SB3157L6X
Analog Switches, Multiplexers, Demultiplexers NC7SB3157L6X
1 Circuit IC Switch 2:1 15Ohm 6-MicroPak

1 Circuit IC Switch 2:1 15Ohm 6-MicroPak

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - NC7SB3157L6X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
NC7SB3157L6X
Analog Switches, Multiplexers, Demultiplexers NC7SB3157L6X
1 Circuit IC Switch 2:1 15Ohm 6-MicroPak

1 Circuit IC Switch 2:1 15Ohm 6-MicroPak

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - NC7SB3157L6X - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
NC7SB3157L6X
Interface - Analog Switches, Multiplexers, Demultiplexers NC7SB3157L6X
IC SWITCH SPDT 6MICROPAK

IC SWITCH SPDT 6MICROPAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-NC7SB3157L6X 024741-NC7SB3157L6X NC7SB3157L6XFSDKR-ND NC7SB3157L6X NC7SB3157L6X
Product Name Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NC7SB3157L6X Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Min Operating Current 1.00E-3 mA
Power Dissipation 180 milliwatts
Package Type Reel 6-MicroPak 6-UFDFN 6-UFDFN
Unlock Full Specs
to access all available technical data