XOR (Exclusive OR) IC 1 Channel SC-70-5
IC GATE XOR 1CH 2-INP SC70-5 Product overview: NC7S86P5 from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7S86P5 can be used for catalog matching and distributor lookup.
XOR Gate, HC/UH Series, 1-Func, 2-Input, CMOS, PDSO5
XOR (Exclusive OR) IC 1 Channel SC-70-5
XOR (Exclusive OR) IC 1 Channel SC-70-5
IC GATE XOR 1CH 2-INP SC70-5
IC GATE XOR 1CH 2-INP SC70-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7S86P5TR-ND | 705-NC7S86P5 | NC7S86P5 | NC7S86P5 | NC7S86P5 | NC7S86P5 |
| Product Name | Gates and Inverters | Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | XOR | XOR | OR; XOR | XOR; XOR (Exclusive OR) | NOT; XOR | XOR |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | 1.5V (Low), 0.5V (High) | ||
| Inputs | 2 | 2 | 2 | |||
| Propagation Delay | 17 ns | 17 ns | ||||
| Low Level Output Current (Sink) | 2.6 mA | 2.6 mA |