Logic Gates 2-Input XOR Gate Product overview: NC7S86M5X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7S86M5X can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024739-NC7S86M5X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 2.6mA, 2.6mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
XOR (Exclusive OR) IC 1 Channel SOT-23-5
XOR (Exclusive OR) IC 1 Channel SOT-23-5
XOR (Exclusive OR) IC 1 Channel SOT-23-5
IC GATE XOR 1CH 2-INP SOT23-5
IC GATE XOR 1CH 2-INP SOT23-5
XOR (Exclusive OR) IC 1 Channel SOT-23-5
IC GATE XOR 1CH 2-INP SOT23-5
XOR GATE, SINGLE, 2 I/P, SOT-23-5; Logic Function:XOR (Exclusive OR); No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:7S86; Logic IC Family:7S; Supply Voltage Min:2V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NC7S86M5X | 024739-NC7S86M5X | NC7S86M5XTR-ND | NC7S86M5X | NC7S86M5X | NC7S86M5X | NC7S86M5X | NC7S86M5X | 31Y3186 |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - NC7S86M5X | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Xor Gate, Single, 2 I/p, Sot-23-5; Logic Function Onsemi |
| Gate Type | XOR; XOR | NOT; XOR; XOR (Exclusive OR) | XOR | XOR | XOR; XOR (Exclusive OR) | XOR; XOR (Exclusive OR) | NOT; XOR | ||
| Supply Voltage | 2.5 V, 3.3 V, 5 V | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | 1.5V (Low), 0.5V (High) | |||
| Logic Family | S | ||||||||
| IC Package Type | Other; Reel | Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | Other; SOT-23 | |||
| Inputs | 2 | 2 | 2 | 2 | 2 |