onsemi Logic - Logic - Gates and Inverters - NC7S86M5 NC7S86M5

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059853-NC7S86M5 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 2.6mA, 2.6mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Quantity per package: 250
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059853-NC7S86M5 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 2.6mA, 2.6mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Quantity per package: 250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - NC7S86M5 - 059853-NC7S86M5 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NC7S86M5
059853-NC7S86M5
Logic - Logic - Gates and Inverters - NC7S86M5 059853-NC7S86M5
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059853-NC7S86M5 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 2.6mA, 2.6mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Quantity per package: 250

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059853-NC7S86M5
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 2.6mA, 2.6mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Quantity per package: 250

Buy Now Datasheet
Singapore, Singapore
6V SOT-23 Logic IC
705-NC7S86M5
6V SOT-23 Logic IC 705-NC7S86M5
2-Input XOR Gate IC, SOT-23, CMOS, 6V Product overview: NC7S86M5 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7S86M5 can be used for catalog matching and distributor lookup.

2-Input XOR Gate IC, SOT-23, CMOS, 6V Product overview: NC7S86M5 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7S86M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - NC7S86M5TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NC7S86M5TR-ND
Gates and Inverters NC7S86M5TR-ND
XOR (Exclusive OR) IC 1 Channel SOT-23-5

XOR (Exclusive OR) IC 1 Channel SOT-23-5

Buy Now Datasheet
 - NC7S86M5 - Rochester Electronics
Newburyport, MA, United States
XOR Gate, HC/UH Series, 1-Func, 2-Input, CMOS, PDSO5

XOR Gate, HC/UH Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
 - NC7S86M5 - Rochester Electronics
Newburyport, MA, United States
XOR Gate, HC/UH Series, 1-Func, 2-Input, CMOS, PDSO5

XOR Gate, HC/UH Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Shenzhen, China
Logic - Gates and Inverters
NC7S86M5
Logic - Gates and Inverters NC7S86M5
IC GATE XOR 1CH 2-INP SOT23-5

IC GATE XOR 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Gates and Inverters - NC7S86M5 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
NC7S86M5
Gates and Inverters NC7S86M5
IC GATE XOR 1CH 2-INP SOT23-5

IC GATE XOR 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Gates and Inverters - NC7S86M5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NC7S86M5
Gates and Inverters NC7S86M5
XOR (Exclusive OR) IC 1 Channel SOT-23-5

XOR (Exclusive OR) IC 1 Channel SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NC7S86M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NC7S86M5
Integrated Circuits (ICs) - Logic - Gates and Inverters NC7S86M5
IC GATE XOR 1CH 2-INP SOT23-5

IC GATE XOR 1CH 2-INP SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 059853-NC7S86M5 705-NC7S86M5 NC7S86M5TR-ND NC7S86M5 NC7S86M5 NC7S86M5 NC7S86M5 NC7S86M5
Product Name Logic - Logic - Gates and Inverters - NC7S86M5 6V SOT-23 Logic IC Gates and Inverters Logic - Gates and Inverters Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT; XOR; XOR (Exclusive OR) XOR; XOR GATE, OR GATE XOR OR; XOR NOT; XOR XOR; XOR (Exclusive OR) XOR; XOR (Exclusive OR) XOR
Supply Voltage 2 V ~ 6 V 6V 2V ~ 6V 1.5V (Low), 0.5V (High) 2V ~ 6V 2V ~ 6V
Inputs 2 2 2 2 2
Propagation Delay 17 ns 17 ns 17 ns 17 ns
Low Level Output Current (Sink) 2.6 mA 2.6 mA 2.6 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100102DCQR - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
Logic Gates - 7512828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Gates and Inverters - 1727-74AHCT3G14GT,115TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
Triple 3-Input NOR - MYXAP54RHC27/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details