OR Gate IC 1 Channel SOT-23-5
OR Gate IC 1 Channel SOT-23-5
OR Gate IC 1 Channel SOT-23-5
Logic Gates 2-Input OR Gate Product overview: NC7S32M5X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7S32M5X can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024736-NC7S32M5X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 2.6mA, 2.6mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Family Name: NC7S32
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): NC7S32M5X_Q; NC7S32L6X_F113; NC7S32M5_F40; NC7S32L6X;
Introduction Date: June 12, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 3k pcs
SINGLE OR GATE, 2I/P, SOT-23-5; Logic Function:OR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:7S32; Logic IC Family:7S; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes
IC, NC7S, SMD; Logic Family / Base Number:NC7S32; Logic Type:OR; Output Current:2.6mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC Family:NC7S; Logic IC Base RoHS Compliant: Yes
Logic Function:OR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:7S32; Logic IC Family:7S; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:2.6mA RoHS Compliant: Yes
OR Gate IC 1 Channel SOT-23-5
IC GATE OR 1CH 2-INP SOT23-5
IC GATE OR 1CH 2-INP SOT23-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7S32M5XTR-ND | 705-NC7S32M5X | 024736-NC7S32M5X | NC7S32M5X | 58K1994 | 58M9761 | 29X6815 | NC7S32M5X | NC7S32M5X | NC7S32M5X |
| Product Name | Gates and Inverters | Logic IC | Logic - Logic - Gates and Inverters - NC7S32M5X | Logic Gates | Single Or Gate, 2I/p, Sot-23-5; Logic Function Onsemi | Ic, Nc7S, Smd; Logic Family / Base Number Onsemi | Logic Function Onsemi | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | OR | OR; OR | NOT; OR; OR Gate | OR; OR | OR; OR Gate | OR | OR; OR Gate | |||
| Supply Voltage | 2V ~ 6V | 2.5 V, 3.3 V, 5 V | 2 V ~ 6 V | 6V | 6V | 6V | 2V ~ 6V | 2V ~ 6V | ||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 17 ns | 17 ns | 17 ns | |||||||
| Low Level Output Current (Sink) | 2.6 mA | 2.6 mA |