OR Gate IC 1 Channel SOT-23-5
IC GATE OR 1CH 2-INP SOT23-5
IC GATE OR 1CH 2-INP SOT23-5
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7S32M5X_F080 | NC7S32M5X_F080 | NC7S32M5X_F080 |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | OR; OR Gate | OR | NOT; OR |
| Supply Voltage | 2V ~ 6V | 1.5V (Low), 0.5V (High) | |
| Inputs | 2 | ||
| Operating Current | 2.6 mA | 1.00E-3 mA |