OR Gate IC 1 Channel SOT-23-5
OR Gate, HC/UH Series, 1-Func, 2-Input, CMOS, PDSO5
OR Gate, HC/UH Series, 1-Func, 2-Input, CMOS, PDSO5
2-Input OR Gate IC, SOT-23, CMOS, 6V Product overview: NC7S32M5 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7S32M5 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059851-NC7S32M5
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 2.6mA, 2.6mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 250
OR Gate IC 1 Channel SOT-23-5
OR Gate IC 1 Channel SOT-23-5
IC GATE OR 1CH 2-INP SOT23-5
IC GATE OR 1CH 2-INP SOT23-5
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7S32M5TR-ND | NC7S32M5 | 705-NC7S32M5 | 059851-NC7S32M5 | NC7S32M5 | NC7S32M5 | NC7S32M5 |
| Product Name | Gates and Inverters | 6V SOT-23 Logic IC | Logic - Logic - Gates and Inverters - NC7S32M5 | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | OR | OR | OR; OR GATE | NOT; OR; OR Gate | OR; OR Gate | OR | NOT; OR |
| Supply Voltage | 2V ~ 6V | 6V | 2 V ~ 6 V | 2V ~ 6V | 1.5V (Low), 0.5V (High) | ||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 17 ns | 125 ns | 17 ns | ||||
| Low Level Output Current (Sink) | 2.6 mA | 2.6 mA | 2.6 mA |