onsemi Logic - Logic - Gates and Inverters - NC7S32L6X NC7S32L6X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1081782-NC7S32L6X Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 2.6mA, 2.6mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-MicroPak Dimension: 6-UFDFN Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1081782-NC7S32L6X Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 2.6mA, 2.6mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-MicroPak Dimension: 6-UFDFN Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - NC7S32L6X - 1081782-NC7S32L6X - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NC7S32L6X
1081782-NC7S32L6X
Logic - Logic - Gates and Inverters - NC7S32L6X 1081782-NC7S32L6X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1081782-NC7S32L6X Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 2.6mA, 2.6mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-MicroPak Dimension: 6-UFDFN Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1081782-NC7S32L6X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 2.6mA, 2.6mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-MicroPak
Dimension: 6-UFDFN
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Singapore, Singapore
IC GATE OR 1CH 2-INP 6MICROPAK Product overview: NC7S32L6X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7S32L6X can be used for catalog matching and distributor lookup.

IC GATE OR 1CH 2-INP 6MICROPAK Product overview: NC7S32L6X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7S32L6X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - NC7S32L6XTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NC7S32L6XTR-ND
Gates and Inverters NC7S32L6XTR-ND
OR Gate IC 1 Channel 6-MicroPak

OR Gate IC 1 Channel 6-MicroPak

Buy Now Datasheet
Gates and Inverters - NC7S32L6XCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NC7S32L6XCT-ND
Gates and Inverters NC7S32L6XCT-ND
OR Gate IC 1 Channel 6-MicroPak

OR Gate IC 1 Channel 6-MicroPak

Buy Now Datasheet
Gates and Inverters - NC7S32L6XDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NC7S32L6XDKR-ND
Gates and Inverters NC7S32L6XDKR-ND
OR Gate IC 1 Channel 6-MicroPak

OR Gate IC 1 Channel 6-MicroPak

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
NC7S32L6X
Logic Gates NC7S32L6X
Logic Gates TinyLogic HS 2-Input

Logic Gates TinyLogic HS 2-Input

Buy Now Datasheet
Gates and Inverters - NC7S32L6X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NC7S32L6X
Gates and Inverters NC7S32L6X
OR Gate IC 1 Channel 6-MicroPak

OR Gate IC 1 Channel 6-MicroPak

Buy Now Datasheet
Logic - Gates and Inverters - NC7S32L6X - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NC7S32L6X
Logic - Gates and Inverters NC7S32L6X
IC GATE OR 1CH 2-INP 6MICROPAK

IC GATE OR 1CH 2-INP 6MICROPAK

Supplier's Site Datasheet
Or Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi - 83C0043 - Newark, An Avnet Company
Chicago, IL, United States
Or Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi
83C0043
Or Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi 83C0043
OR GATE, 2 I/P, -40 TO 85DEG C; Logic Function:OR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:6Pins; Logic Case Style:MicroPak; Product Range:NC7S32; Logic IC Family:NC7S; Supply Voltage Min:2V; Output Current:- RoHS Compliant: Yes

OR GATE, 2 I/P, -40 TO 85DEG C; Logic Function:OR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:6Pins; Logic Case Style:MicroPak; Product Range:NC7S32; Logic IC Family:NC7S; Supply Voltage Min:2V; Output Current:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NC7S32L6X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NC7S32L6X
Integrated Circuits (ICs) - Logic - Gates and Inverters NC7S32L6X
IC GATE OR 1CH 2-INP 6MICROPAK

IC GATE OR 1CH 2-INP 6MICROPAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1081782-NC7S32L6X 705-NC7S32L6X NC7S32L6XTR-ND NC7S32L6X NC7S32L6X NC7S32L6X 83C0043 NC7S32L6X
Product Name Logic - Logic - Gates and Inverters - NC7S32L6X Logic IC Gates and Inverters Logic Gates Gates and Inverters Logic - Gates and Inverters Or Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT; OR; OR Gate OR; OR OR OR; OR Gate NOT; OR OR
Supply Voltage 2 V ~ 6 V 2.5 V, 3.3 V, 5 V 2V ~ 6V 2V ~ 6V 1.5V (Low), 0.5V (High)
Inputs 2 2 2 2 2
Propagation Delay 17 ns 17 ns 17 ns
Low Level Output Current (Sink) 2.6 mA 2.6 mA 2.6 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2138994P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Dual 3-Input Majority Voter w/ error output - MYXAF54RHC301/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Specs
Logic Family HCT
Operating Temperature -40 C (-40 F)
Pin Count 16
View Details
Gates and Inverters - 54LS03FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details