The NC7S14P5X is a single high-performance CMOS inverter featuring a Schmitt Trigger input, which enhances noise margins through hysteresis between input thresholds. It operates over a broad supply voltage range of 2 V to 6 V and is specified for 3 V operation. The device is designed for low power consumption, with a quiescent current of less than 1 µA, and offers high-speed performance with a typical propagation delay of 4.5 ns. The output drive capability is balanced, providing 2 mA for low output and -2 mA for high output. The NC7S14P5X is available in a compact SC-88A package, making it suitable for space-constrained applications. Additionally, it is RoHS compliant and features built-in ESD protection diodes for enhanced reliability.
Inverter IC 1 Channel Schmitt Trigger SC-70-5
Inverter IC 1 Channel Schmitt Trigger SC-70-5
Inverter IC 1 Channel Schmitt Trigger SC-70-5
Inverters Inv w/ Schm Trig Inp Product overview: NC7S14P5X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7S14P5X can be used for catalog matching and distributor lookup.
IC INVERT SCHMITT 1CH 1IN SC70-5
Inverter IC 1 Channel Schmitt Trigger SC-70-5
INVERTER, SCHMITT TRIGGER, SC-70-5; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SC-70; Product Range:7S14; Logic IC Family:7S; Supply Voltage Min:2V; MSL:- RoHS Compliant: Yes
IC, NC7S, SMD; Logic Family / Base Number:NC7S14; Logic Type:Inverter Schmitt Trigger; Output Current:2.6mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes
INVERTER, SCHMITT TRIGGER, SC-70-5, FULL REEL; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SC-70; Product Range:7S14; Logic IC Family:7S; Supply Voltage Min:2V; MSL:- RoHS Compliant: Yes
IC INVERT SCHMITT 1CH 1IN SC70
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7S14P5XTR-ND | 705-NC7S14P5X | NC7S14P5X | NC7S14P5X | 38C7611 | 58M9760 | NC7S14P5X |
| Product Name | Gates and Inverters | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Inverter, Schmitt Trigger, Sc-70-5; Logic Function Onsemi | Ic, Nc7S, Smd; Logic Family / Base Number Onsemi | Logic - Gates and Inverters |
| Gate Type | NOT | NOT | NOT | NOT; Inverter | NOT; Inverter Schmitt Trigger | NOT | |
| Supply Voltage | 2V ~ 6V | 2 V to 6 V | 2V ~ 6V | 6V | 1.5V ~ 4.2V (Low), 0.3V ~ 1.5V (High) | ||
| Inputs | 1 | 1 | 1 | 1 | |||
| Features | Schmitt Trigger | ||||||
| Propagation Delay | 17 ns |