TinyLogic HS Inverter with Schmitt Trigger Input, 5000-REEL Product overview: NC7S14L6X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7S14L6X can be used for catalog matching and distributor lookup.
Inverter IC 1 Channel Schmitt Trigger 6-MicroPak
Inverter IC 1 Channel Schmitt Trigger 6-MicroPak
Inverter IC 1 Channel Schmitt Trigger 6-MicroPak
IC INVERTER 1CH 1-INP 6MICROPAK
Inverter IC 1 Channel Schmitt Trigger 6-MicroPak
IC INVERTER 1CH 1-INP 6MICROPAK
INVERTER, 1 I/P, -40 TO 85DEG C; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:6Pins; Logic Case Style:MicroPak; Product Range:NC7S14; Logic IC Family:NC7S; Supply Voltage Min:2V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NC7S14L6X | NC7S14L6XDKR-ND | NC7S14L6X | NC7S14L6X | NC7S14L6X | 83C0041 |
| Product Name | Logic IC | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi |
| Gate Type | NOT; Buffer, Inverter, Schmitt Trigger | NOT | NOT | NOT; Inverter | NOT | |
| Supply Voltage | 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.3V ~ 1.5V (High) | 2V ~ 6V | ||
| Inputs | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 17 ns | 17 ns | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |