IC AND 1-CIR 2-IN SOT-23-5
Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Integrated Circuits (ICs) Logic Gates and Inverters
Series: 7S
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Logic Type: AND Gate
Voltage - Supply: 2V ~ 6V
Current - Output High, Low: 2.6mA, 2.6mA
Operating Temperature: -40°C ~ 85°C
IC GATE AND 1CH 2-INP SOT23-5 Product overview: NC7S08M5X-L22090 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7S08M5X-L22090
IC GATE AND 1CH 2-INP SOT23-5
AND Gate IC 1 Channel SOT-23-5
IC GATE AND 1CH 2-INP SOT23-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-NC7S08M5X-L22090TR-ND | 705-NC7S08M5X-L22090 | NC7S08M5X-L22090 | NC7S08M5X-L22090 | NC7S08M5X-L22090 | |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) Logic Gates and Inverters | SOT23 Logic IC | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | AND | NOT; AND; AND Gate | AND; AND | AND; AND Gate | AND; AND Gate | AND |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | |
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 17 ns | 17 ns | 17 ns | |||
| Low Level Output Current (Sink) | 2.6 mA | 2.6 mA |