Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059848-NC7S08M5
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 2.6mA, 2.6mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 250
2-Input AND Gate IC, SOT-23, CMOS, 2V-6V Product overview: NC7S08M5 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 6V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7S08M5 can be used for catalog matching and distributor lookup.
AND Gate, HC/UH Series, 1-Func, 2-Input, CMOS, PDSO5
AND Gate IC 1 Channel SOT-23-5
AND GATE, HC/UH SERIES, 1 FUNC
IC GATE AND 1CH 2-INP SOT23-5
AND Gate IC 1 Channel SOT-23-5
AND Gate IC 1 Channel SOT-23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 059848-NC7S08M5 | 705-NC7S08M5 | NC7S08M5 | NC7S08M5TR-ND | NC7S08M5 | NC7S08M5 | NC7S08M5 |
| Product Name | Logic - Logic - Gates and Inverters - NC7S08M5 | 2V 6V SOT-23 Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NOT; AND; AND Gate | AND; AND GATE | AND | AND | NOT; AND | AND; AND Gate | |
| Supply Voltage | 2 V ~ 6 V | 6V | 2V ~ 6V | 1.5V (Low), 0.5V (High) | 2V ~ 6V | ||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 17 ns | 125 ns | 17 ns | ||||
| Low Level Output Current (Sink) | 2.6 mA | 2.6 mA | 2.6 mA |